304 grade stainless steel handles for corrosion resistance
Contemporary design for modern or minimalist style cabinetry
Includes 1" screws - please contact us at the time of order if longer screws are required
Sugatsune America, Inc.
Done
Email Supplier
Description
304 grade stainless steel handles for corrosion resistance
Contemporary design for modern or minimalist style cabinetry
Includes 1" screws - please contact us at the time of order if longer screws are required
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
DIH-096 is a 304 stainless steel mitered corner handle with a center-to-center distance of 96 mm (3-25/32 in), a length of 110 mm, a height of 35 mm (1-3/8 in), and a weight of 57 g. It is designed for cabinetry and features a satin finish. The handle includes M4x25 mounting screws.
Datasheet Summary Powered by GS/AI
DIH-096 is a 304 stainless steel mitered corner handle with a center-to-center distance of 96 mm (3-25/32 in), a length of 110 mm, a height of 35 mm (1-3/8 in), and a weight of 57 g. It is designed for cabinetry and features a satin finish. The handle includes M4x25 mounting screws.
304 grade stainless steel handles for corrosion resistance
Contemporary design for modern or minimalist style cabinetry
Includes 1" screws - please contact us at the time of order if longer screws are required
304 grade stainless steel handles for corrosion resistance
Contemporary design for modern or minimalist style cabinetry
Includes 1" screws - please contact us at the time of order if longer screws are required