Sugatsune America, Inc. OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-0T 360-U26-0T

Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Successfully passed 200,000 cycles test Mounting plate sold separately. Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Successfully passed 200,000 cycles test Mounting plate sold separately. Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Datasheet
Datasheet Summary
Powered by GS/AI

The 360-U26-0T is a concealed inset hinge for cabinets with a self-opening function, designed for doors up to 20 mm thick and 600 mm wide. It features a 5-speed adjustable damper, a clip-on design for easy installation, and 3-way adjustability with the door installed. The hinge successfully passed a 200,000-cycle endurance test and supports a load capacity of 6 kg per two hinges or 10 kg per three hinges. The mounting plate is sold separately, and the face frame cabinet bracket FFCB-HG-1 is not compatible. Installation requires specific bore distance and opening clearance dimensions as defined in the locus chart.

Datasheet Summary
Powered by GS/AI

The 360-U26-0T is a concealed inset hinge for cabinets with a self-opening function, designed for doors up to 20 mm thick and 600 mm wide. It features a 5-speed adjustable damper, a clip-on design for easy installation, and 3-way adjustability with the door installed. The hinge successfully passed a 200,000-cycle endurance test and supports a load capacity of 6 kg per two hinges or 10 kg per three hinges. The mounting plate is sold separately, and the face frame cabinet bracket FFCB-HG-1 is not compatible. Installation requires specific bore distance and opening clearance dimensions as defined in the locus chart.

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-0T - 360-U26-0T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-0T
360-U26-0T
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-0T 360-U26-0T
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Successfully passed 200,000 cycles test Mounting plate sold separately. Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 20mm (13/16")
  • Clip on type for easy installation.
  • 3-way adjustment with door installed.
  • Successfully passed 200,000 cycles test
  • Mounting plate sold separately.
  • Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 360-U26-0T
Product Name OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-0T
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY CONCEALED HINGE (1
Specs
Hinge Type Concealed; Overlay
Length 3.94 inch (100 mm)
Hole Type Round
View Details
SELF-OPEN DAMPER HINGE - HG-JHS11-2BL - HG-JHS11-2BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details
LIFT ASSIST HINGE, EXTERNAL SURFACE MOUNT- HG-PA270-45 - HG-PA270-45 - Sugatsune America, Inc.
Specs
Length 10.81 inch (275 mm)
Hole Type Round
Number of Holes 12
View Details
HEAVY DUTY FLAG HINGE, 304 STAINLESS STEEL - HG-KM12-268 - HG-KM12-268 - Sugatsune America, Inc.
Specs
Length 3.19 inch (80.96 mm)
Hole Type Round
Number of Holes 6
View Details