HDS-10S-ML/WT -- SOFT-CLOSING LID STAY - HDS-10S-ML/WT
Sugatsune America, Inc.SOFT-CLOSING LID STAY - HDS-10S-ML/WTHDS-10S-ML/WT
Description
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close
Used in pairs
Torque Calculation: Torque = Door Height × 1/2 × Door Weight K-Type:60~95 kgf.cm(52~82 lbs. Inch)/ pair M-Type:95~130 kgf.cm(82~112 lbs. Inch)/ pair H-Type:110~160 kgf.cm(95~138 lbs. Inch)/ pair S-Type:140~180 kgf.cm(121~ 156 lbs. Inch)/ pair
Sugatsune America, Inc.
Done
Email Supplier
Description
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close
Used in pairs
Torque Calculation: Torque = Door Height × 1/2 × Door Weight K-Type:60~95 kgf.cm(52~82 lbs. Inch)/ pair M-Type:95~130 kgf.cm(82~112 lbs. Inch)/ pair H-Type:110~160 kgf.cm(95~138 lbs. Inch)/ pair S-Type:140~180 kgf.cm(121~ 156 lbs. Inch)/ pair
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HDS-10S-ML/WT is a self-closing and soft-closing stay for downward-opening flap doors, used in pairs with piano, butt, or drop hinges. It is labeled as Medium Duty with a torque range of 95~130 kgf.cm (82.6~113.0 lbs.in) per pair. The body is made of ABS plastic in a white finish, and the arm and mounting plate are steel with a nickel finish. The self-close starting angle is 5º~20º.
Datasheet Summary Powered by GS/AI
HDS-10S-ML/WT is a self-closing and soft-closing stay for downward-opening flap doors, used in pairs with piano, butt, or drop hinges. It is labeled as Medium Duty with a torque range of 95~130 kgf.cm (82.6~113.0 lbs.in) per pair. The body is made of ABS plastic in a white finish, and the arm and mounting plate are steel with a nickel finish. The self-close starting angle is 5º~20º.
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close
Used in pairs
Torque Calculation: Torque = Door Height × 1/2 × Door Weight K-Type:60~95 kgf.cm(52~82 lbs. Inch)/ pair M-Type:95~130 kgf.cm(82~112 lbs. Inch)/ pair H-Type:110~160 kgf.cm(95~138 lbs. Inch)/ pair S-Type:140~180 kgf.cm(121~ 156 lbs. Inch)/ pair
For DOWNWARD-OPENING FLAP DOOR used with piano, butt or drop hinges (SDH-001, SDH-P, P.238)
When pushed to close, HDS-10S is designed to self close and soft close