Sugatsune America, Inc. 3" SQUARE RETRACTABLE HOOK (CHROME) - NF-K77-CR NF-K77-CR

Description
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF A round type is also available
Description
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF A round type is also available
Datasheet
Datasheet Summary
Powered by GS/AI

The NF-K77-CR is a recessed, spring-loaded hook with a chrome-plated finish, designed to retract automatically when not in use, ensuring a flush, safe profile. It has a load capacity of 44 lbs (20 kg) and weighs 145 g. The hook is constructed with a zinc alloy body, 304 stainless steel spring, 303 stainless steel knurled pin, and chloroprene rubber cushioning. It is suitable for wood mounting on panels 1" to 1-1/8" (25-29 mm) thick or 1-3/16" (30 mm) and thicker, and can also be mounted to sheet metal using the NF-50D or NF-50 bracket. The arm retracts fully to avoid protrusion.

Datasheet Summary
Powered by GS/AI

The NF-K77-CR is a recessed, spring-loaded hook with a chrome-plated finish, designed to retract automatically when not in use, ensuring a flush, safe profile. It has a load capacity of 44 lbs (20 kg) and weighs 145 g. The hook is constructed with a zinc alloy body, 304 stainless steel spring, 303 stainless steel knurled pin, and chloroprene rubber cushioning. It is suitable for wood mounting on panels 1" to 1-1/8" (25-29 mm) thick or 1-3/16" (30 mm) and thicker, and can also be mounted to sheet metal using the NF-50D or NF-50 bracket. The arm retracts fully to avoid protrusion.

Suppliers

Company
Product
Description
Supplier Links
3
Carson, CA, United States
3" SQUARE RETRACTABLE HOOK (CHROME) - NF-K77-CR
NF-K77-CR
3" SQUARE RETRACTABLE HOOK (CHROME) - NF-K77-CR NF-K77-CR
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF A round type is also available

  • The arm section is spring powered and automatically folds back in when no force is exerted on it
  • The product does not protrude when the arm is folded in, creating a neat design and ensuring safety
  • Can also be mounted to sheet metal using the NF
  • A round type is also available
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hooks
Product Number NF-K77-CR
Product Name 3" SQUARE RETRACTABLE HOOK (CHROME) - NF-K77-CR
Unlock Full Specs
to access all available technical data

Similar Products