The BTK-UB100W is a wall-mount bracket designed for load capacities up to 12 kgf (26 lbs), featuring a short arm on the wall mount side for a clean aesthetic appearance. It is constructed with a steel body in white finish and includes an EPDM reinforcing rubber. The bracket measures 99.5 mm in height, 199.0 mm in length, and 18 mm in width, with a weight of 170 grams. It is designed to fit into corners, eliminating visual gaps. The part is packaged 170 per carton.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | BTK-UB100W |
| Product Name | UB BRACKET (WHITE) 7-3/16" 26LB - BTK-UB100W |