Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
BT-180 is a stainless steel shelf bracket with a satin finish, designed to support shelves with a load capacity of 25.0 kg (55 lbs). It has a length of 148.5 mm, height of 180.5 mm, and thickness of 131.0 mm, with mounting hole spacing of C1=71.0 mm, C2=50.0 mm, C5=162.5 mm, C6=72.5 mm, and C7=51.5 mm. The bracket features a 4.0 mm diameter hole for mounting. The part weighs 110 grams and is sold in boxes of 200 units.
Datasheet Summary Powered by GS/AI
BT-180 is a stainless steel shelf bracket with a satin finish, designed to support shelves with a load capacity of 25.0 kg (55 lbs). It has a length of 148.5 mm, height of 180.5 mm, and thickness of 131.0 mm, with mounting hole spacing of C1=71.0 mm, C2=50.0 mm, C5=162.5 mm, C6=72.5 mm, and C7=51.5 mm. The bracket features a 4.0 mm diameter hole for mounting. The part weighs 110 grams and is sold in boxes of 200 units.