Sugatsune America, Inc. LIFT-OFF HINGE - BN-64S BN-64S

Description
For use with trunk style boxes, scientific equipment, measuring devices, etc Hinge leaves can be separated
Description
For use with trunk style boxes, scientific equipment, measuring devices, etc Hinge leaves can be separated
Datasheet
Datasheet Summary
Powered by GS/AI

BN-64S is a detachable hinge for use with trunk style boxes, scientific equipment, and measuring devices, featuring separable hinge leaves. It has a height of 64 mm, width of 36 mm, and thickness of 24 mm, with pivot hole diameters of 3 mm and 6 mm. The hinge is made of 304 stainless steel and supports a load capacity of 150 kgf per two pieces. It is supplied in boxes of 30 pieces and weighs 9 grams.

Datasheet Summary
Powered by GS/AI

BN-64S is a detachable hinge for use with trunk style boxes, scientific equipment, and measuring devices, featuring separable hinge leaves. It has a height of 64 mm, width of 36 mm, and thickness of 24 mm, with pivot hole diameters of 3 mm and 6 mm. The hinge is made of 304 stainless steel and supports a load capacity of 150 kgf per two pieces. It is supplied in boxes of 30 pieces and weighs 9 grams.

Suppliers

Company
Product
Description
Supplier Links
LIFT-OFF HINGE - BN-64S - BN-64S - Sugatsune America, Inc.
Carson, CA, United States
LIFT-OFF HINGE - BN-64S
BN-64S
LIFT-OFF HINGE - BN-64S BN-64S
For use with trunk style boxes, scientific equipment, measuring devices, etc Hinge leaves can be separated

  • For use with trunk style boxes, scientific equipment, measuring devices, etc
  • Hinge leaves can be separated
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number BN-64S
Product Name LIFT-OFF HINGE - BN-64S
Hinge Type Quick-release
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-0T - 360-26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
View Details
SOFT-CLOSE DAMPENING HINGE WHITE (UNDER PANEL MOUNT) - HG-JHM9-U-WT - HG-JHM9-U-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details
LIFT-OFF TOQUE HINGE - HG-KNT7L - HG-KNT7L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE (INSIDE MOUNT) - HG-PA230-15 - HG-PA230-15 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details