The ARN-2-M-S is a lift-assist lid stay with soft-close and free-stop functionality, designed for top-opening applications and integrated with the Olympia concealed hinge (360-D26-19). It provides smooth door movement, holds doors at positions between 30° and maximum, and gently closes doors from 0° to 30° with adjustable closing speed. The unit has a torque range of 40.8-61.2 kg•cm (35.4-53.1 lbs•in), weighs 703 g, and is finished in grey with a steel and zinc alloy body and plastic components. The package includes one unit per box and ten per carton.
Integrated design with Sugatsune's Olympia hinge create lift assist, free-stop, and soft closing functions
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Door Stays and Lid Stays |
| Product Number | ARN-2-M-S |
| Product Name | AILERON TOP-OPENING LIDS WITH HINGES - ARN-2-M-S |