S-YT01S -- LID SUPPORT STAY FOR BACK PANEL MOUNTING - S-YT01S
Sugatsune America, Inc.LID SUPPORT STAY FOR BACK PANEL MOUNTING - S-YT01SS-YT01S
Description
Material 304 Stainless Steel Stainless Steel, POM
Finish Plain
Weight of Item (g) 118
Length or Depth of Item when closed (mm) 120
Length or Depth of Item when closed (in) 4.75
Height of Item (mm) 50
Height of Item (in) 2
Width of Item (mm) 36.5
Width of Item (in) 1.4375
Door Max. Torque (kg-cm) 30
Door Max. Torque (lbs-in) 26
Soft Closing N
Self-Closing N
Open/Lift Assist Y
Hold Open Catch N
Adjustable N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel Stainless Steel, POM
Finish Plain
Weight of Item (g) 118
Length or Depth of Item when closed (mm) 120
Length or Depth of Item when closed (in) 4.75
Height of Item (mm) 50
Height of Item (in) 2
Width of Item (mm) 36.5
Width of Item (in) 1.4375
Door Max. Torque (kg-cm) 30
Door Max. Torque (lbs-in) 26
Soft Closing N
Self-Closing N
Open/Lift Assist Y
Hold Open Catch N
Adjustable N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The S-YT01S is a spring-loaded lid stay for back panel mounting, designed to assist in lifting and holding a lid in the open position. It is constructed with a 304 stainless steel body and a polyacetal arm, with a plain finish. The part has a maximum torque of 30 kgf·cm (26 lbs·in) and weighs 118 g. It is sold in boxes of 10 pieces and cartons of 100 pieces.
Datasheet Summary Powered by GS/AI
The S-YT01S is a spring-loaded lid stay for back panel mounting, designed to assist in lifting and holding a lid in the open position. It is constructed with a 304 stainless steel body and a polyacetal arm, with a plain finish. The part has a maximum torque of 30 kgf·cm (26 lbs·in) and weighs 118 g. It is sold in boxes of 10 pieces and cartons of 100 pieces.
LID SUPPORT STAY FOR BACK PANEL MOUNTING - S-YT01S
S-YT01S
LID SUPPORT STAY FOR BACK PANEL MOUNTING - S-YT01S
S-YT01S
Material 304 Stainless Steel Stainless Steel, POM
Finish Plain
Weight of Item (g) 118
Length or Depth of Item when closed (mm) 120
Length or Depth of Item when closed (in) 4.75
Height of Item (mm) 50
Height of Item (in) 2
Width of Item (mm) 36.5
Width of Item (in) 1.4375
Door Max. Torque (kg-cm) 30
Door Max. Torque (lbs-in) 26
Soft Closing N
Self-Closing N
Open/Lift Assist Y
Hold Open Catch N
Adjustable N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Material 304 Stainless Steel Stainless Steel, POM
Finish Plain
Weight of Item (g) 118
Length or Depth of Item when closed (mm) 120
Length or Depth of Item when closed (in) 4.75
Height of Item (mm) 50
Height of Item (in) 2
Width of Item (mm) 36.5
Width of Item (in) 1.4375
Door Max. Torque (kg-cm) 30
Door Max. Torque (lbs-in) 26
Soft Closing N
Self-Closing N
Open/Lift Assist Y
Hold Open Catch N
Adjustable N
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 4 mm screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Door Stays and Lid Stays
Product Number
S-YT01S
Product Name
LID SUPPORT STAY FOR BACK PANEL MOUNTING - S-YT01S