Sugatsune America, Inc.SHELF STANDARD - AP-DM1820WTAP-DM1820WT
Description
Aluminum shelf standard
Easy to cut to desired length
Thin profile (3 mm, 1/8") suitable for surface mount
Screw hole located every 120 mm (4-23/32")
New slot shape to prevent shelf support from falling off
Special screw with silver finish available. (AP-SC3-16)
Screws and accessories sold separately
Sugatsune America, Inc.
Done
Email Supplier
Description
Aluminum shelf standard
Easy to cut to desired length
Thin profile (3 mm, 1/8") suitable for surface mount
Screw hole located every 120 mm (4-23/32")
New slot shape to prevent shelf support from falling off
Special screw with silver finish available. (AP-SC3-16)
Screws and accessories sold separately
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
AP-DM1820WT is an aluminum shelf standard designed for surface mounting, with a thin 3 mm profile and a length of 1820 mm. It features a new slot shape to prevent shelf support from dislodging and screw holes spaced every 120 mm. The part is finished in white anodized aluminum and weighs 113 grams. Screws and accessories are sold separately.
Datasheet Summary Powered by GS/AI
AP-DM1820WT is an aluminum shelf standard designed for surface mounting, with a thin 3 mm profile and a length of 1820 mm. It features a new slot shape to prevent shelf support from dislodging and screw holes spaced every 120 mm. The part is finished in white anodized aluminum and weighs 113 grams. Screws and accessories are sold separately.
Aluminum shelf standard
Easy to cut to desired length
Thin profile (3 mm, 1/8") suitable for surface mount
Screw hole located every 120 mm (4-23/32")
New slot shape to prevent shelf support from falling off
Special screw with silver finish available. (AP-SC3-16)
Screws and accessories sold separately
Aluminum shelf standard
Easy to cut to desired length
Thin profile (3 mm, 1/8") suitable for surface mount
Screw hole located every 120 mm (4-23/32")
New slot shape to prevent shelf support from falling off
Special screw with silver finish available. (AP-SC3-16)