The BTK-480 is a shelf bracket in the BT series, constructed from steel with a black finish, designed to support shelves with a maximum load capacity of 82.5 kg (181 lbs). It measures 400.0 mm in length, 480.0 mm in height, and has a thickness of 30 mm. The bracket features mounting hole spacings of C1=360.0 mm, C2=180.0 mm, C3=135.0 mm, C4=90 mm, C5=440.0 mm, C6=180.0 mm, C7=135.0 mm, and C8=90 mm, with a hole diameter of 5.5 mm. It weighs 1100 g and is packaged 6 per box and 60 per carton.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | BTK-480 |
| Product Name | SHELF BRACKET, BLACK - BTK-480 |