Sugatsune America, Inc. STAINLESS STEEL HANDLE - 8263-S 8263-S

Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry
Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry
Datasheet
Datasheet Summary
Powered by GS/AI

The 8263 series consists of 304 stainless steel handles designed for corrosion-resistant applications in harsh environments, compliant with SEMI S8-0701. The 8263 variant measures 246 mm in length, 224 mm in center-to-center distance, and 41 mm in height, weighing 192 grams. It is offered in boxes of 25 pieces and cartons of 250 pieces.

Datasheet Summary
Powered by GS/AI

The 8263 series consists of 304 stainless steel handles designed for corrosion-resistant applications in harsh environments, compliant with SEMI S8-0701. The 8263 variant measures 246 mm in length, 224 mm in center-to-center distance, and 41 mm in height, weighing 192 grams. It is offered in boxes of 25 pieces and cartons of 250 pieces.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - 8263-S - 8263-S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - 8263-S
8263-S
STAINLESS STEEL HANDLE - 8263-S 8263-S
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry

  • 304 grade stainless steel handles for corrosion resistance
  • Contemporary design for modern or minimalist style cabinetry
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number 8263-S
Product Name STAINLESS STEEL HANDLE - 8263-S
Colors / Finishes Available Satin
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE WITH LATCH - MDHL-SPC340 - MDHL-SPC340 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 11.81 inches (300 mm)
View Details
LARGE HANDLE (W/COVER CAP OPTION) - SJH-160 - SJH-160 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Handle Material Plastic
Material Description Glass-Reinforced Plastic (PA)
View Details
LARGE HANDLE INLINE POST - MDH-PC1200-IH - MDH-PC1200-IH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Plastic
Material Description Carbon Fiber Reinforced Polymer
View Details
Metal One-Piece Pull Handles - SUG-13 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details