For use on right-handed doors (Lock for drawer application available by special order)
High-security Million Lock dimple key
keys are reversible. Turn the key 360° to lock or unlock
Brass cylinder lock with stainless steel body
One million key changes available
Please specify keyed alike or differently when ordering
Includes screws
Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish
Can be used with spacer 6810-SP, sold separately. See below
Master key system available at a surcharge (Max. 2,520 key changes per master key.)
Sugatsune America, Inc.
Done
Email Supplier
Description
For use on right-handed doors (Lock for drawer application available by special order)
High-security Million Lock dimple key
keys are reversible. Turn the key 360° to lock or unlock
Brass cylinder lock with stainless steel body
One million key changes available
Please specify keyed alike or differently when ordering
Includes screws
Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish
Can be used with spacer 6810-SP, sold separately. See below
Master key system available at a surcharge (Max. 2,520 key changes per master key.)
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7810-30BL is a cabinet lock for right-handed doors with a 30 mm (1-3/16") door thickness range, featuring a brass cylinder and 304 stainless steel body in a black chrome finish. It uses a reversible dimple key that requires a 360° turn to lock or unlock, includes three keys and mounting screws, and supports one million unique key changes. A master key system is available with a maximum of 2,520 key changes per master. The lock is compatible with the 6810-SP spacer, sold separately. The unit weighs 210 g and is packaged 12 per box, 60 per carton.
Datasheet Summary Powered by GS/AI
The 7810-30BL is a cabinet lock for right-handed doors with a 30 mm (1-3/16") door thickness range, featuring a brass cylinder and 304 stainless steel body in a black chrome finish. It uses a reversible dimple key that requires a 360° turn to lock or unlock, includes three keys and mounting screws, and supports one million unique key changes. A master key system is available with a maximum of 2,520 key changes per master. The lock is compatible with the 6810-SP spacer, sold separately. The unit weighs 210 g and is packaged 12 per box, 60 per carton.
For use on right-handed doors (Lock for drawer application available by special order)
High-security Million Lock dimple key
keys are reversible. Turn the key 360° to lock or unlock
Brass cylinder lock with stainless steel body
One million key changes available
Please specify keyed alike or differently when ordering
Includes screws
Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish
Can be used with spacer 6810-SP, sold separately. See below
Master key system available at a surcharge (Max. 2,520 key changes per master key.)
For use on right-handed doors (Lock for drawer application available by special order)
High-security Million Lock dimple key
keys are reversible. Turn the key 360° to lock or unlock
Brass cylinder lock with stainless steel body
One million key changes available
Please specify keyed alike or differently when ordering
Includes screws
Available in Satin Nickel (NI), Chrome (CR) or Black (BL) finish
Can be used with spacer 6810-SP, sold separately. See below
Master key system available at a surcharge (Max. 2,520 key changes per master key.)