Sugatsune America, Inc. GLASS DOOR LOCK K.D. - 1300GL-KD 1300GL-KD

Description
Material Brass, Stainless Steel, Steel Finish Satin Nickel Length or Depth of Item when closed (mm) 31.6 Length or Depth of Item when closed (in) 1.25 Height of Item (mm) 44 Height of Item (in) 1.75 Width of Item (mm) 33 Width of Item (in) 1.3125 Max. Door Thickness (mm) 8 Max. Door Thickness (in) 0.3125 Min. Door Thickness (mm) 5 Min. Door Thickness (in) 0.1875 Max. Glass Thickness (mm) 8 Max. Glass Thickness (in) 0.3125 Min. Glass Thickness (mm) 5 Min. Glass Thickness (in) 0.1875 Master Keying Availability Y Million Lock Y Key Changes 1000000 Glass Installation Y Sheet Metal Installation N Wood Installation N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.7x13 Is NSF Compliant N Is Accessory N
Datasheet
Description
Material Brass, Stainless Steel, Steel Finish Satin Nickel Length or Depth of Item when closed (mm) 31.6 Length or Depth of Item when closed (in) 1.25 Height of Item (mm) 44 Height of Item (in) 1.75 Width of Item (mm) 33 Width of Item (in) 1.3125 Max. Door Thickness (mm) 8 Max. Door Thickness (in) 0.3125 Min. Door Thickness (mm) 5 Min. Door Thickness (in) 0.1875 Max. Glass Thickness (mm) 8 Max. Glass Thickness (in) 0.3125 Min. Glass Thickness (mm) 5 Min. Glass Thickness (in) 0.1875 Master Keying Availability Y Million Lock Y Key Changes 1000000 Glass Installation Y Sheet Metal Installation N Wood Installation N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.7x13 Is NSF Compliant N Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GLASS DOOR LOCK K.D. - 1300GL-KD - 1300GL-KD - Sugatsune America, Inc.
Carson, CA, United States
GLASS DOOR LOCK K.D. - 1300GL-KD
1300GL-KD
GLASS DOOR LOCK K.D. - 1300GL-KD 1300GL-KD
Material Brass, Stainless Steel, Steel Finish Satin Nickel Length or Depth of Item when closed (mm) 31.6 Length or Depth of Item when closed (in) 1.25 Height of Item (mm) 44 Height of Item (in) 1.75 Width of Item (mm) 33 Width of Item (in) 1.3125 Max. Door Thickness (mm) 8 Max. Door Thickness (in) 0.3125 Min. Door Thickness (mm) 5 Min. Door Thickness (in) 0.1875 Max. Glass Thickness (mm) 8 Max. Glass Thickness (in) 0.3125 Min. Glass Thickness (mm) 5 Min. Glass Thickness (in) 0.1875 Master Keying Availability Y Million Lock Y Key Changes 1000000 Glass Installation Y Sheet Metal Installation N Wood Installation N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 2.7x13 Is NSF Compliant N Is Accessory N
  • Material Brass, Stainless Steel, Steel
  • Finish Satin Nickel
  • Length or Depth of Item when closed (mm) 31.6
  • Length or Depth of Item when closed (in) 1.25
  • Height of Item (mm) 44
  • Height of Item (in) 1.75
  • Width of Item (mm) 33
  • Width of Item (in) 1.3125
  • Max. Door Thickness (mm) 8
  • Max. Door Thickness (in) 0.3125
  • Min. Door Thickness (mm) 5
  • Min. Door Thickness (in) 0.1875
  • Max. Glass Thickness (mm) 8
  • Max. Glass Thickness (in) 0.3125
  • Min. Glass Thickness (mm) 5
  • Min. Glass Thickness (in) 0.1875
  • Master Keying Availability Y
  • Million Lock Y
  • Key Changes 1000000
  • Glass Installation Y
  • Sheet Metal Installation N
  • Wood Installation N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 2.7x13
  • Is NSF Compliant N
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Locks
Product Number 1300GL-KD
Product Name GLASS DOOR LOCK K.D. - 1300GL-KD
Application Door
Unlock Full Specs
to access all available technical data

Similar Products