Sugatsune America, Inc. STAINLESS EDGE PULL - DSI-350-192 DSI-350-192

Description
Back surface-mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Description
Back surface-mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Datasheet
Datasheet Summary
Powered by GS/AI

The DSI-350-192 is a stainless steel edge pull designed for back surface mounting. It features a rounded front for easy grip and is made from AISI 304 stainless steel, ensuring durability and corrosion resistance. The dimensions of the pull are 192 mm in length and 224 mm in center-to-center spacing, with a weight of 154 grams. It is available in a satin finish, contributing to its aesthetic appeal. This product is suitable for various cabinetry applications where a robust and reliable pull is required.

Datasheet Summary
Powered by GS/AI

The DSI-350-192 is a stainless steel edge pull designed for back surface mounting. It features a rounded front for easy grip and is made from AISI 304 stainless steel, ensuring durability and corrosion resistance. The dimensions of the pull are 192 mm in length and 224 mm in center-to-center spacing, with a weight of 154 grams. It is available in a satin finish, contributing to its aesthetic appeal. This product is suitable for various cabinetry applications where a robust and reliable pull is required.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS EDGE PULL - DSI-350-192 - DSI-350-192 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS EDGE PULL - DSI-350-192
DSI-350-192
STAINLESS EDGE PULL - DSI-350-192 DSI-350-192
Back surface-mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance

  • Back surface-mount edge pull
  • Easy to grip tab
  • Made of high-quality stainless steel for corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number DSI-350-192
Product Name STAINLESS EDGE PULL - DSI-350-192
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HANDLE - DS-50/M - DS-50/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
SUS 304 LARGE HANDLE - MDH-PS192 - MDH-PS192 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
DOOR HANDLE EXT - DSI-3330-30-50E - DSI-3330-30-50E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
FOLDING RING PULL (SPRING LOADED) - 980643 - 980643 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details