Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 5H-60TT is a 304 stainless steel hook with a two-tone mirror and satin finish, designed for use as a pull or coat hanger. It measures 60 mm in length, 40 mm in pitch, 72.7 mm in height, and 43.4 mm in inner height, with a 47.7 mm base width and 43.5 mm base thickness. It features a 5.5 mm and 10.5 mm diameter pin arrangement, supports a load capacity of 30.6 kg (67 lbs), and weighs 133 grams. It is packaged in boxes of 10 and cartons of 100.
Datasheet Summary Powered by GS/AI
The 5H-60TT is a 304 stainless steel hook with a two-tone mirror and satin finish, designed for use as a pull or coat hanger. It measures 60 mm in length, 40 mm in pitch, 72.7 mm in height, and 43.4 mm in inner height, with a 47.7 mm base width and 43.5 mm base thickness. It features a 5.5 mm and 10.5 mm diameter pin arrangement, supports a load capacity of 30.6 kg (67 lbs), and weighs 133 grams. It is packaged in boxes of 10 and cartons of 100.
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull