A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications.
Hook bracket (NF-45D) for sheet metal sold separately.
Sugatsune America, Inc.
Done
Email Supplier
Description
A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications.
Hook bracket (NF-45D) for sheet metal sold separately.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The NF-45D-SSL is a recessed hook with soft-close functionality, designed for vibration and shock applications. It features a spring-loaded arm that retracts and closes gently, with a load capacity of 9.1 kg (20 lbs). The body is made of aluminum alloy with a silver finish, and the cover is polyacetal. It mounts on wood panels 27 to 31 mm thick or with the NF-45DB bracket on sheet metal 0.8 to 4.0 mm thick. The hook includes a rubber bumper and a 304 stainless steel pin. The unit weighs 32 g and is sold in boxes of 10 or cartons of 200.
Datasheet Summary Powered by GS/AI
The NF-45D-SSL is a recessed hook with soft-close functionality, designed for vibration and shock applications. It features a spring-loaded arm that retracts and closes gently, with a load capacity of 9.1 kg (20 lbs). The body is made of aluminum alloy with a silver finish, and the cover is polyacetal. It mounts on wood panels 27 to 31 mm thick or with the NF-45DB bracket on sheet metal 0.8 to 4.0 mm thick. The hook includes a rubber bumper and a 304 stainless steel pin. The unit weighs 32 g and is sold in boxes of 10 or cartons of 200.
A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications.
Hook bracket (NF-45D) for sheet metal sold separately.
A modern, clean hook solution with Motion Design Technology.
Hook is spring loaded to retract and soft close.
Ideal for vibration or shock applications.
Hook bracket (NF-45D) for sheet metal sold separately.