Sugatsune America, Inc. SUS THREE MEMBER (26") SLIDE - 5302-650 5302-650

Description
Full extension Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Description
Full extension Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws
Datasheet
Datasheet Summary
Powered by GS/AI

The 5302-650 is a full-extension, non-handed stainless steel drawer slide with positive stop and hold-in detent, mounted with M5 flat head screws. It has a slide length of 650 mm (25-5/8 inches) and a travel length of 677 mm (26-5/8 inches). The load rating is 76 kg (166 lbs) per pair, with a box weight of 1850 g. The outer and inner rails, intermediate member, and retainer are made of 304 stainless steel. The slide is sold by each.

Datasheet Summary
Powered by GS/AI

The 5302-650 is a full-extension, non-handed stainless steel drawer slide with positive stop and hold-in detent, mounted with M5 flat head screws. It has a slide length of 650 mm (25-5/8 inches) and a travel length of 677 mm (26-5/8 inches). The load rating is 76 kg (166 lbs) per pair, with a box weight of 1850 g. The outer and inner rails, intermediate member, and retainer are made of 304 stainless steel. The slide is sold by each.

Suppliers

Company
Product
Description
Supplier Links
SUS THREE MEMBER (26
Carson, CA, United States
SUS THREE MEMBER (26") SLIDE - 5302-650
5302-650
SUS THREE MEMBER (26") SLIDE - 5302-650 5302-650
Full extension Positive stop Non handed Hold in detent Sold by each Mount with M5 Flat head screws

  • Full extension
  • Positive stop
  • Non handed
  • Hold in detent
  • Sold by each
  • Mount with M5 Flat head screws
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Linear Slides and Linear Stages
Product Number 5302-650
Product Name SUS THREE MEMBER (26") SLIDE - 5302-650
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

SUS THREE MEMBER (16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.05 inch (433 mm)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 20
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 19.69 inch (500 mm)
View Details
SUS THREE MEMBER (22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 22.83 inch (580 mm)
View Details
FULL EXTENSION MINI SLIDE STAINLESS STEEL 5-7/8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7 inch (178 mm)
View Details