Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
4H-65TT is a 304 stainless steel hook with a satin finish, designed for use as a pull or utility hook. It measures 65 mm in length, 45 mm in pitch, 80 mm in height, 20 mm in H3, 47 mm in width, and has a load capacity of 6.5 kg. The part weighs 120 g and is packed in quantities of 10 per box and 100 per carton.
Datasheet Summary Powered by GS/AI
4H-65TT is a 304 stainless steel hook with a satin finish, designed for use as a pull or utility hook. It measures 65 mm in length, 45 mm in pitch, 80 mm in height, 20 mm in H3, 47 mm in width, and has a load capacity of 6.5 kg. The part weighs 120 g and is packed in quantities of 10 per box and 100 per carton.
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull