TL-40 is a screw-in cup hook made of 304 stainless steel with a polished finish, designed for heavy-duty suspension applications. It has a diameter of 40.5 mm (1-19/32″), a height of 34 mm (1-11/32″), and a load capacity of 12 kg (26 lbs). The hook features a 4.5 mm shank diameter, 10.0 mm inner diameter, and 7.5 mm outer diameter at the hook end. It weighs 13.5 grams and is packaged 50 pieces per box, 900 per carton.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | TL-40 |
| Product Name | SCREW-IN CUP HOOK - TL-40 |