Sugatsune America, Inc. OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-0T 360-C26-0T

Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Successfully passed 200,000 cycles test. Mounting plate sold separately. Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Successfully passed 200,000 cycles test. Mounting plate sold separately. Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Datasheet
Datasheet Summary
Powered by GS/AI

The 360-C26-0T is a concealed inset hinge with self-closing functionality, designed for cabinet doors up to 20 mm thick and 600 mm wide. It features a 5-speed adjustable damper, clip-on installation, and three-way adjustment capability with the door installed. The hinge successfully passed a 200,000-cycle test and supports a load capacity of 6 kg per two hinges or 10 kg per three hinges. A separate mounting plate is required for installation. The hinge is made of steel with a nickel finish and has a 93° opening angle.

Datasheet Summary
Powered by GS/AI

The 360-C26-0T is a concealed inset hinge with self-closing functionality, designed for cabinet doors up to 20 mm thick and 600 mm wide. It features a 5-speed adjustable damper, clip-on installation, and three-way adjustment capability with the door installed. The hinge successfully passed a 200,000-cycle test and supports a load capacity of 6 kg per two hinges or 10 kg per three hinges. A separate mounting plate is required for installation. The hinge is made of steel with a nickel finish and has a 93° opening angle.

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-0T - 360-C26-0T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-0T
360-C26-0T
OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-0T 360-C26-0T
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Successfully passed 200,000 cycles test. Mounting plate sold separately. Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 20mm (13/16")
  • Clip on type for easy installation.
  • 3-way adjustment with door installed.
  • Successfully passed 200,000 cycles test.
  • Mounting plate sold separately.
  • Face frame cabinet bracket (FFCB-HG-1) not designed to work with Olympia inset hinge.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 360-C26-0T
Product Name OLYMPIA SELF-CLOSING CONCEALED HINGE - 360-C26-0T
Hinge Type Concealed
Length 3.25 inch (82.55 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

CONCEALED HINGE - H160-34/23 - H160-34/23 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
SPECIALTY OVERLAY HINGE (W/SOFT-CLOSE) BLACK NICKEL - J160-D22-25T-BN - J160-D22-25T-BN - Sugatsune America, Inc.
Specs
Hinge Type Overlay
Length 5.12 inch (130 mm)
Hole Type Round
View Details
CLEAN ROOM HINGES - HG-P100 - HG-P100 - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 6
View Details
HINGE, FREE MOVEMENT - HG-ITMF - HG-ITMF - Sugatsune America, Inc.
Specs
Length 3.19 inch (80.96 mm)
Hole Type Round
Number of Holes 6
View Details