Sugatsune America, Inc. OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-19T 360-26-19T

Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Description
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.
Datasheet
Datasheet Summary
Powered by GS/AI

The 360-26-19T is a concealed, free-swinging hinge designed for cabinet doors up to 20 mm thick with a 19 mm overlay. It features a clip-on design for easy installation and three-way adjustability with the door mounted. The hinge supports a load capacity of 6 kg per pair or 10 kg per three hinges, and has been tested for 200,000 cycles. It requires a separate mounting plate and is compatible with face frame cabinets using the FFCB-HG-1 bracket, sold separately.

Datasheet Summary
Powered by GS/AI

The 360-26-19T is a concealed, free-swinging hinge designed for cabinet doors up to 20 mm thick with a 19 mm overlay. It features a clip-on design for easy installation and three-way adjustability with the door mounted. The hinge supports a load capacity of 6 kg per pair or 10 kg per three hinges, and has been tested for 200,000 cycles. It requires a separate mounting plate and is compatible with face frame cabinets using the FFCB-HG-1 bracket, sold separately.

Suppliers

Company
Product
Description
Supplier Links
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-19T - 360-26-19T - Sugatsune America, Inc.
Carson, CA, United States
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-19T
360-26-19T
OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-19T 360-26-19T
Featuring 5-speed adjustable damper. Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs. Maximum door width: 600 mm (23-5/8")/2 pcs. Maximum door thickness: 20mm (13/16") Clip on type for easy installation. 3-way adjustment with door installed. Mounting plate sold separately. Successfully passed 200,000 cycles test. Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed. FFCB-HG-1 is sold separately per piece.

  • Featuring 5-speed adjustable damper.
  • Load capacity: 6 kg (13.2 Ibs)/2 pcs, 10 kg (22 lbs)/3 pcs.
  • Maximum door width: 600 mm (23-5/8")/2 pcs.
  • Maximum door thickness: 20mm (13/16")
  • Clip on type for easy installation.
  • 3-way adjustment with door installed.
  • Mounting plate sold separately.
  • Successfully passed 200,000 cycles test.
  • Face frame cabinet bracket (FFCB-HG-1) required to install 360 Olympia overlay hinge on face frame cabinets. 1 bracket per hinge needed.
  • FFCB-HG-1 is sold separately per piece.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 360-26-19T
Product Name OLYMPIA FREE-SWINGING CONCEALED HINGE - 360-26-19T
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

One-Way Concealed Torque Hinge (130° Wide Opening) - HG-TQWA15-B - HG-TQWA15-B - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details
GLASS DOOR HINGE W/O CATCH - GH-456N/CR - GH-456N/CR - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Hole Type Round
Number of Holes 3
View Details
SPRING HINGE - JDA-120-36S - JDA-120-36S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.81 inch (71.44 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S50-12 - HG-S50-12 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.19 inch (55.56 mm)
Hole Type Round
View Details