Sugatsune America, Inc. SUS 316 HANDLE - 2LC-180 2LC-180

Description
316 grade stainless steel handles for corrosion resistance Contemporary design for transitional, modern or minimalist style cabinetry Includes stainless steel wood screws.
Description
316 grade stainless steel handles for corrosion resistance Contemporary design for transitional, modern or minimalist style cabinetry Includes stainless steel wood screws.
Datasheet
Datasheet Summary
Powered by GS/AI

The SUS 316 HANDLE - 2LC-180 from Sugatsune America, Inc. is constructed from 316 stainless steel, providing excellent corrosion resistance, making it suitable for harsh and high corrosive environments. The handle measures 180 mm in length and features a contemporary design that complements transitional, modern, or minimalist cabinetry styles. It includes stainless steel wood screws for installation. The handle has a weight of 225 grams and is packaged with three pieces per box and 36 pieces per carton. Its dimensions include a width of 118 mm and a height of 23 mm, with a thickness of 6.5 mm. This product is ideal for applications where durability and aesthetic appeal are required.

Datasheet Summary
Powered by GS/AI

The SUS 316 HANDLE - 2LC-180 from Sugatsune America, Inc. is constructed from 316 stainless steel, providing excellent corrosion resistance, making it suitable for harsh and high corrosive environments. The handle measures 180 mm in length and features a contemporary design that complements transitional, modern, or minimalist cabinetry styles. It includes stainless steel wood screws for installation. The handle has a weight of 225 grams and is packaged with three pieces per box and 36 pieces per carton. Its dimensions include a width of 118 mm and a height of 23 mm, with a thickness of 6.5 mm. This product is ideal for applications where durability and aesthetic appeal are required.

Suppliers

Company
Product
Description
Supplier Links
SUS 316 HANDLE - 2LC-180 - 2LC-180 - Sugatsune America, Inc.
Carson, CA, United States
SUS 316 HANDLE - 2LC-180
2LC-180
SUS 316 HANDLE - 2LC-180 2LC-180
316 grade stainless steel handles for corrosion resistance Contemporary design for transitional, modern or minimalist style cabinetry Includes stainless steel wood screws.

  • 316 grade stainless steel handles for corrosion resistance
  • Contemporary design for transitional, modern or minimalist style cabinetry
  • Includes stainless steel wood screws.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number 2LC-180
Product Name SUS 316 HANDLE - 2LC-180
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS EDGE PULL SATIN - SN-200/S - SN-200/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
WIRE PULL - H-42-C-6 - H-42-C-6 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
LARGE HANDLE OFFSET POST - MDH-PS1200-OH - MDH-PS1200-OH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Metal
Material Description 304 Stainless Steel
View Details
EDGE PULL - DSI-360-64 - DSI-360-64 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details