27900 -- 316 STAINLESS STEEL HINGE - 27900
Sugatsune America, Inc.
316 STAINLESS STEEL HINGE - 27900
27900
Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments
Door weight: Max. 4 kg/pair (8.8 lbs/pair)
Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments
Door weight: Max. 4 kg/pair (8.8 lbs/pair)
Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Email Supplier
Datasheet
Suppliers
316 STAINLESS STEEL HINGE - 27900
27900
316 Stainless Steel construction ideal for harsh and highly corrosive environments
Door weight: Max. 4 kg/pair (8.8 lbs/pair)
Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
- 316 Stainless Steel construction ideal for harsh and highly corrosive environments
- Door weight: Max. 4 kg/pair (8.8 lbs/pair)
- Door size: Max. W450 × H700 × t21 mm (W17-3/4" × H27-9/16" × t13/16")
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Number
|
27900 |
|
Product Name
|
316 STAINLESS STEEL HINGE - 27900 |
|
Length
|
2.31 inch (58.74 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
0.4375 inch (11.11 mm)
Hole Type
Round
Number of Holes
4
View Details
Length
2.38 inch (60.32 mm)
Hole Type
Round
Number of Holes
4
View Details
Hinge Type
Concealed
Length
3.25 inch (82.55 mm)
Hole Type
Round
View Details
Hinge Type
Quick-release
Hole Type
Round
Number of Holes
10
View Details