Sugatsune America, Inc. STAINLESS EDGE PULL SATIN - SN-70/S SN-70/S

Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Description
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Datasheet
Datasheet Summary
Powered by GS/AI

SN-70/S is a stainless steel edge pull with a satin finish, measuring 70 mm in length and 46 mm in center-to-center hole spacing. It weighs 65 grams and is packaged 30 per box. The part features a contemporary edge pull design suitable for cabinetry, constructed entirely of 304 stainless steel for corrosion resistance, with a hole diameter of 3.5 mm and a clearance of 17 mm from the edge of the panel. It is rated as an NSF Component.

Datasheet Summary
Powered by GS/AI

SN-70/S is a stainless steel edge pull with a satin finish, measuring 70 mm in length and 46 mm in center-to-center hole spacing. It weighs 65 grams and is packaged 30 per box. The part features a contemporary edge pull design suitable for cabinetry, constructed entirely of 304 stainless steel for corrosion resistance, with a hole diameter of 3.5 mm and a clearance of 17 mm from the edge of the panel. It is rated as an NSF Component.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS EDGE PULL SATIN - SN-70/S - SN-70/S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS EDGE PULL SATIN - SN-70/S
SN-70/S
STAINLESS EDGE PULL SATIN - SN-70/S SN-70/S
Top-surface mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance

  • Top-surface mount edge pull
  • Easy to grip tab
  • Made of high-quality stainless steel for corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number SN-70/S
Product Name STAINLESS EDGE PULL SATIN - SN-70/S
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL BAR PULL - 2646-S - 2646-S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Metal One-Piece Pull Handles - SUG-22 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
ALUMINIUM PULL - ALH-100SL - ALH-100SL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin, Stainless Steel Anodized
Handle Material Metal
View Details
Metal One-Piece Pull Handles - SUG-19 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details