Sugatsune America, Inc. STAINLESS STEEL HANDLE - 27320-S 27320-S

Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry
Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry
Datasheet
Datasheet Summary
Powered by GS/AI

27320-S is a 304 stainless steel pull handle with a 352 mm overall length and a 320 mm center-to-center mounting distance, featuring a satin finish. It weighs 237 grams and is part of the 27 Series of bar pulls with M4x25 mounting hardware. The handle has a mitered corner design and is intended for cabinetry applications.

Datasheet Summary
Powered by GS/AI

27320-S is a 304 stainless steel pull handle with a 352 mm overall length and a 320 mm center-to-center mounting distance, featuring a satin finish. It weighs 237 grams and is part of the 27 Series of bar pulls with M4x25 mounting hardware. The handle has a mitered corner design and is intended for cabinetry applications.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - 27320-S - 27320-S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - 27320-S
27320-S
STAINLESS STEEL HANDLE - 27320-S 27320-S
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry

  • 304 grade stainless steel handles for corrosion resistance
  • Contemporary design for modern or minimalist style cabinetry
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number 27320-S
Product Name STAINLESS STEEL HANDLE - 27320-S
Colors / Finishes Available Satin
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS EDGE PULL MIRROR - SN-300/M - SN-300/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
LARGE HANDLE WITH LATCH - MDHL-SPS240 - MDHL-SPS240 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS STEEL HANDLE - EC-Y-160 - EC-Y-160 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 303 Stainless Steel
View Details
STAINLESS STEEL HANDLE - DS-30/M - DS-30/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details