Sugatsune America, Inc. RING PULL - 26901 26901

Description
Material 316 Stainless Steel Finish Polished Weight of Item (g) 85 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Length or Depth of Item when open (mm) 1 Length or Depth of Item when open (in) 0.0625 Height of Item (mm) 62.5 Height of Item (in) 2.5 Width of Item (mm) 44 Width of Item (in) 1.75 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm or #8 self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 316 Stainless Steel Finish Polished Weight of Item (g) 85 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Length or Depth of Item when open (mm) 1 Length or Depth of Item when open (in) 0.0625 Height of Item (mm) 62.5 Height of Item (in) 2.5 Width of Item (mm) 44 Width of Item (in) 1.75 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm or #8 self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING PULL - 26901 - 26901 - Sugatsune America, Inc.
Carson, CA, United States
RING PULL - 26901
26901
RING PULL - 26901 26901
Material 316 Stainless Steel Finish Polished Weight of Item (g) 85 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Length or Depth of Item when open (mm) 1 Length or Depth of Item when open (in) 0.0625 Height of Item (mm) 62.5 Height of Item (in) 2.5 Width of Item (mm) 44 Width of Item (in) 1.75 All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required Y Fasteners Type 4 mm or #8 self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 316 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 85
  • Length or Depth of Item when closed (mm) 12
  • Length or Depth of Item when closed (in) 0.5
  • Length or Depth of Item when open (mm) 1
  • Length or Depth of Item when open (in) 0.0625
  • Height of Item (mm) 62.5
  • Height of Item (in) 2.5
  • Width of Item (mm) 44
  • Width of Item (in) 1.75
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 4 mm or #8 self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number 26901
Product Name RING PULL - 26901
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
Material Description 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metal One-Piece Pull Handles - SUG-14 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
WIRE PULL - H-75-C-66 - H-75-C-66 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details
STAINLESS STEEL DOOR HANDLE - SLH-3280SH - SLH-3280SH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description Stainless Steel
View Details
RECESSED PULL MIRROR FINISH - HH-FC-2/M - HH-FC-2/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details