Sugatsune America, Inc. STAINLESS STEEL HANDLE - 27192-S 27192-S

Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry
Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry
Datasheet
Datasheet Summary
Powered by GS/AI

27192-S is a 304 stainless steel satin-finished bar pull in the 27 series, with a length of 224 mm, center-to-center distance of 192 mm (7-9/16 in), and a weight of 183 g. The handle is designed for cabinetry and features a 11/16 inch bar pull with M4x25 mounting hardware. All variants in the 27 series share the same material and finish specifications.

Datasheet Summary
Powered by GS/AI

27192-S is a 304 stainless steel satin-finished bar pull in the 27 series, with a length of 224 mm, center-to-center distance of 192 mm (7-9/16 in), and a weight of 183 g. The handle is designed for cabinetry and features a 11/16 inch bar pull with M4x25 mounting hardware. All variants in the 27 series share the same material and finish specifications.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - 27192-S - 27192-S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - 27192-S
27192-S
STAINLESS STEEL HANDLE - 27192-S 27192-S
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry

  • 304 grade stainless steel handles for corrosion resistance
  • Contemporary design for modern or minimalist style cabinetry
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number 27192-S
Product Name STAINLESS STEEL HANDLE - 27192-S
Colors / Finishes Available Satin
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS EDGE PULL MIRROR - SND-150/M - SND-150/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
STAINLESS STEEL BAR PULL - 2656-S - 2656-S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
PIPE HANDLE, ALUMINUM GRIP, POLYAMIDE BRACKETS, LOW - MTH-L600 - MTH-L600 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Handle Material Metal
Material Description Aluminum Alloy
View Details
STAINLESS STEEL HATCH PULL - HR-90 - HR-90 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details