Sugatsune America, Inc. ALUMINIUM PULL - ALH-150SL ALH-150SL

Description
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Description
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH-150SL is an aluminum alloy pull handle with a matte silver anodized finish, designed for durability and aesthetics in medical, laboratory, or industrial applications. It measures 5-29/32 inches in length and 3-15/16 inches in projection, with a load capacity of 112 lbs (51 kg). The handle features an angled, anti-slip design to reduce dust accumulation and is constructed from corrosion-resistant, shot-blasted aluminum with an anodized surface. It weighs 178 grams and is packaged in quantities of 40 per box and 100 per carton.

Datasheet Summary
Powered by GS/AI

The ALH-150SL is an aluminum alloy pull handle with a matte silver anodized finish, designed for durability and aesthetics in medical, laboratory, or industrial applications. It measures 5-29/32 inches in length and 3-15/16 inches in projection, with a load capacity of 112 lbs (51 kg). The handle features an angled, anti-slip design to reduce dust accumulation and is constructed from corrosion-resistant, shot-blasted aluminum with an anodized surface. It weighs 178 grams and is packaged in quantities of 40 per box and 100 per carton.

Suppliers

Company
Product
Description
Supplier Links
ALUMINIUM PULL - ALH-150SL - ALH-150SL - Sugatsune America, Inc.
Carson, CA, United States
ALUMINIUM PULL - ALH-150SL
ALH-150SL
ALUMINIUM PULL - ALH-150SL ALH-150SL
Stylish in form and function with minimal protrusion. The anti-slip bump along the edges and angled surface help to prevent dust accumulation. Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.

  • Stylish in form and function with minimal protrusion.
  • The anti-slip bump along the edges and angled surface help to prevent dust accumulation.
  • Choose from a variety of sizes and modern colors that are ideal for laboratory and control equipment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number ALH-150SL
Product Name ALUMINIUM PULL - ALH-150SL
Handle Type 2-point Handle
Colors / Finishes Available Matte Silver Anodized
Handle Material Metal
Material Description Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE INLINE POST - MDH-PS1200-IH - MDH-PS1200-IH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Metal
Material Description 304 Stainless Steel
View Details
WIRE PULL - H-75-C-86 - H-75-C-86 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details
RECESSED PULL - HH-JS140-IV - HH-JS140-IV - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Ivory
Handle Material Plastic
View Details
FLUSH PULL - HH-D - HH-D - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details