Sugatsune America, Inc. Push Lock 2160B-KA

Description
Material Zinc Alloy Finish Nickel Weight of Item (g) 50 Length or Depth of Item when closed (mm) 33.7 Length or Depth of Item when closed (in) 1.375 Length or Depth of Item when open (mm) 32.2 Length or Depth of Item when open (in) 1.3125 Height of Item (mm) 18.6 Height of Item (in) 0.75 Width of Item (mm) 18.6 Width of Item (in) 0.75 Min. Door Thickness (mm) 24 Min. Door Thickness (in) 0.9375 Master Keying Availability N Million Lock N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M3 X 5 Fasteners Type Metric Countersunk Machine Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Description
Material Zinc Alloy Finish Nickel Weight of Item (g) 50 Length or Depth of Item when closed (mm) 33.7 Length or Depth of Item when closed (in) 1.375 Length or Depth of Item when open (mm) 32.2 Length or Depth of Item when open (in) 1.3125 Height of Item (mm) 18.6 Height of Item (in) 0.75 Width of Item (mm) 18.6 Width of Item (in) 0.75 Min. Door Thickness (mm) 24 Min. Door Thickness (in) 0.9375 Master Keying Availability N Million Lock N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M3 X 5 Fasteners Type Metric Countersunk Machine Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N

Suppliers

Company
Product
Description
Supplier Links
Push Lock - 2160B-KA - Sugatsune America, Inc.
Carson, CA, United States
Push Lock
2160B-KA
Push Lock 2160B-KA
Material Zinc Alloy Finish Nickel Weight of Item (g) 50 Length or Depth of Item when closed (mm) 33.7 Length or Depth of Item when closed (in) 1.375 Length or Depth of Item when open (mm) 32.2 Length or Depth of Item when open (in) 1.3125 Height of Item (mm) 18.6 Height of Item (in) 0.75 Width of Item (mm) 18.6 Width of Item (in) 0.75 Min. Door Thickness (mm) 24 Min. Door Thickness (in) 0.9375 Master Keying Availability N Million Lock N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M3 X 5 Fasteners Type Metric Countersunk Machine Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material Zinc Alloy
  • Finish Nickel
  • Weight of Item (g) 50
  • Length or Depth of Item when closed (mm) 33.7
  • Length or Depth of Item when closed (in) 1.375
  • Length or Depth of Item when open (mm) 32.2
  • Length or Depth of Item when open (in) 1.3125
  • Height of Item (mm) 18.6
  • Height of Item (in) 0.75
  • Width of Item (mm) 18.6
  • Width of Item (in) 0.75
  • Min. Door Thickness (mm) 24
  • Min. Door Thickness (in) 0.9375
  • Master Keying Availability N
  • Million Lock N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M3 X 5
  • Fasteners Type Metric Countersunk Machine Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Locks
Product Number 2160B-KA
Product Name Push Lock
Unlock Full Specs
to access all available technical data

Similar Products

CABINET LOCK - 2550-36-DN-5000 - 2550-36-DN-5000 - Sugatsune America, Inc.
Specs
Application Cabinet / Drawer
View Details
GLASS DOOR LOCK (CHROME), KEYED DIFFERENT - GS-GL20-CR-KD - GS-GL20-CR-KD - Sugatsune America, Inc.
Specs
Application Door
Actuation Key
View Details
Cam Lock - 2100GLK-801 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Lock Type Cam Lock
View Details