The 152F-02-1 is a push lock fastener in the 152F series, designed for quick panel attachment and removal, with a flush locked design to prevent snagging. It is suitable for fastening plastic or sheet metal panels. The part has a grip dimension of 2.0~2.8 mm and a plug dimension L of 17.0 mm, with a retaining force of 15 kg (33 lbs) and a weight of 6 g. The plug is made of brass with a chrome finish, the ring is 304 stainless steel with a plain finish, the socket is zinc alloy with chromate finish, and the nut is steel.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Latches |
| Product Number | 152F-02-1 |
| Product Name | PUSH LOCK FASTENER (MINI/FLUSH TYPE) - 152F-02-1 |
| Operation | Pushbutton |