Sugatsune America, Inc. PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-04-2 151F-04-2

Description
Flush locked design prevents snagging Fastens plastic or sheet metal panels
Description
Flush locked design prevents snagging Fastens plastic or sheet metal panels
Datasheet
Datasheet Summary
Powered by GS/AI

The 151F-04-2 is a push lock fastener with a flush locked design that prevents snagging and fastens plastic or sheet metal panels. It has a grip dimension of 3.6~4.4 mm and a plug dimension L of 23.0 mm, with a retaining force of 25 kg (55 lbs) and a weight of 51 g. The plug is made of brass with a chrome finish, the ring is steel with a plain black finish, the socket is polyacetal with a chromate finish, and the nut is zinc alloy.

Datasheet Summary
Powered by GS/AI

The 151F-04-2 is a push lock fastener with a flush locked design that prevents snagging and fastens plastic or sheet metal panels. It has a grip dimension of 3.6~4.4 mm and a plug dimension L of 23.0 mm, with a retaining force of 25 kg (55 lbs) and a weight of 51 g. The plug is made of brass with a chrome finish, the ring is steel with a plain black finish, the socket is polyacetal with a chromate finish, and the nut is zinc alloy.

Suppliers

Company
Product
Description
Supplier Links
PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-04-2 - 151F-04-2 - Sugatsune America, Inc.
Carson, CA, United States
PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-04-2
151F-04-2
PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-04-2 151F-04-2
Flush locked design prevents snagging Fastens plastic or sheet metal panels

  • Flush locked design prevents snagging
  • Fastens plastic or sheet metal panels
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Latches
Product Number 151F-04-2
Product Name PUSH LOCK FASTENER (LARGE/FLUSH TYPE) - 151F-04-2
Operation Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

ULTRA THIN STAINLESS STEEL MAGNETIC CATCH - MC-YN016HPP-27 - MC-YN016HPP-27 - Sugatsune America, Inc.
Specs
Operation Magnetic
Materials Stainless; Steel; Stainless Steel
View Details
Roller Catch; Polyacetal - SUG-500 - Reid Supply
Specs
Materials Polyacetal
View Details
SPRING LOADED BARREL BOLT - BSS2-90 - BSS2-90 - Sugatsune America, Inc.
Specs
Operation Slide Bolts
Materials Stainless; Steel; 304 Stainless Steel
View Details
DRAW LATCH - PS35 - PS35 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Latch Types Draw/Tension
Materials Stainless; Steel; 304 Stainless Steel
View Details