Strongwell Corporation Fiber Reinforced Strengthening Strip SAFSTRIP

Description
SAFSTRIP® is a pultruded composite strip that improves the strength of an existing structural member when mechanically fastened to the structure. The reinforcing strip has high bearing and longitudinal properties and is designed to strengthen the flexural capacity on the tension face of concrete girders, slabs and decks. Installation on bridges can occur without any interruption of service. Low-Cost Rehabilitation with FRP Strips written by MARK D. WHITTEMORE, P.E., and ROBERT H. DURFEE, P.E., SECB DuBois & King, Inc., Bedford, New Hampshire as presented at the 2011 International Bridge Conference. SAFSTRIP® is supplied in rolls and may be pre-drilled with holes at the required fastener spacing to receive fasteners. SAFSTRIP® measures 4′ wide x 1/8′ thick and is shipped in rolls up to 100 ft. long. SAFSTRIP® is designed to be easily field cut by the customer into shorter lengths using standard carpenter tools. Features Easy to install, no skilled labor necessary Minimal surface preparation is needed for installation Structure is usable immediately after installation Cost effective system for increasing load capacity of bridges Will not split or delaminate when drilled SAFSTRIP® Design Software The SAFSTRIP® design software is provided as a service to structural engineers to determine if SAFSTRIP® is a product that can be used to economically rehabilitate deteriorated concrete structures. The use of SAFSTRIP® by an engineering firm or installation contractor is governed by Strongwell’s Terms and Conditions. Please review these terms and conditions prior to using the SAFSTRIP® design software. SAFSTRIP® design software requires Microsoft® Excel® version 2003 or 2007.
Description
SAFSTRIP® is a pultruded composite strip that improves the strength of an existing structural member when mechanically fastened to the structure. The reinforcing strip has high bearing and longitudinal properties and is designed to strengthen the flexural capacity on the tension face of concrete girders, slabs and decks. Installation on bridges can occur without any interruption of service. Low-Cost Rehabilitation with FRP Strips written by MARK D. WHITTEMORE, P.E., and ROBERT H. DURFEE, P.E., SECB DuBois & King, Inc., Bedford, New Hampshire as presented at the 2011 International Bridge Conference. SAFSTRIP® is supplied in rolls and may be pre-drilled with holes at the required fastener spacing to receive fasteners. SAFSTRIP® measures 4′ wide x 1/8′ thick and is shipped in rolls up to 100 ft. long. SAFSTRIP® is designed to be easily field cut by the customer into shorter lengths using standard carpenter tools. Features Easy to install, no skilled labor necessary Minimal surface preparation is needed for installation Structure is usable immediately after installation Cost effective system for increasing load capacity of bridges Will not split or delaminate when drilled SAFSTRIP® Design Software The SAFSTRIP® design software is provided as a service to structural engineers to determine if SAFSTRIP® is a product that can be used to economically rehabilitate deteriorated concrete structures. The use of SAFSTRIP® by an engineering firm or installation contractor is governed by Strongwell’s Terms and Conditions. Please review these terms and conditions prior to using the SAFSTRIP® design software. SAFSTRIP® design software requires Microsoft® Excel® version 2003 or 2007.

Suppliers

Company
Product
Description
Supplier Links
Fiber Reinforced Strengthening Strip - SAFSTRIP - Strongwell Corporation
Bristol, VA, USA
Fiber Reinforced Strengthening Strip
SAFSTRIP
Fiber Reinforced Strengthening Strip SAFSTRIP
SAFSTRIP® is a pultruded composite strip that improves the strength of an existing structural member when mechanically fastened to the structure. The reinforcing strip has high bearing and longitudinal properties and is designed to strengthen the flexural capacity on the tension face of concrete girders, slabs and decks. Installation on bridges can occur without any interruption of service. Low-Cost Rehabilitation with FRP Strips written by MARK D. WHITTEMORE, P.E., and ROBERT H. DURFEE, P.E., SECB DuBois & King, Inc., Bedford, New Hampshire as presented at the 2011 International Bridge Conference. SAFSTRIP® is supplied in rolls and may be pre-drilled with holes at the required fastener spacing to receive fasteners. SAFSTRIP® measures 4′ wide x 1/8′ thick and is shipped in rolls up to 100 ft. long. SAFSTRIP® is designed to be easily field cut by the customer into shorter lengths using standard carpenter tools. Features Easy to install, no skilled labor necessary Minimal surface preparation is needed for installation Structure is usable immediately after installation Cost effective system for increasing load capacity of bridges Will not split or delaminate when drilled SAFSTRIP® Design Software The SAFSTRIP® design software is provided as a service to structural engineers to determine if SAFSTRIP® is a product that can be used to economically rehabilitate deteriorated concrete structures. The use of SAFSTRIP® by an engineering firm or installation contractor is governed by Strongwell’s Terms and Conditions. Please review these terms and conditions prior to using the SAFSTRIP® design software. SAFSTRIP® design software requires Microsoft® Excel® version 2003 or 2007.

SAFSTRIP® is a pultruded composite strip that improves the strength of an existing structural member when mechanically fastened to the structure. The reinforcing strip has high bearing and longitudinal properties and is designed to strengthen the flexural capacity on the tension face of concrete girders, slabs and decks. Installation on bridges can occur without any interruption of service.

Low-Cost Rehabilitation with FRP Strips written by MARK D. WHITTEMORE, P.E., and ROBERT H. DURFEE, P.E., SECB DuBois & King, Inc., Bedford, New Hampshire as presented at the 2011 International Bridge Conference.

SAFSTRIP® is supplied in rolls and may be pre-drilled with holes at the required fastener spacing to receive fasteners. SAFSTRIP® measures 4″ wide x 1/8″ thick and is shipped in rolls up to 100 ft. long. SAFSTRIP® is designed to be easily field cut by the customer into shorter lengths using standard carpenter tools.

Features

  • Easy to install, no skilled labor necessary
  • Minimal surface preparation is needed for installation
  • Structure is usable immediately after installation
  • Cost effective system for increasing load capacity of bridges
  • Will not split or delaminate when drilled

SAFSTRIP® Design Software

The SAFSTRIP® design software is provided as a service to structural engineers to determine if SAFSTRIP® is a product that can be used to economically rehabilitate deteriorated concrete structures. The use of SAFSTRIP® by an engineering firm or installation contractor is governed by Strongwell’s Terms and Conditions. Please review these terms and conditions prior to using the SAFSTRIP® design software.
SAFSTRIP® design software requires Microsoft® Excel® version 2003 or 2007.

Supplier's Site

Technical Specifications

  Strongwell Corporation
Product Category Composite Panels
Product Number SAFSTRIP
Product Name Fiber Reinforced Strengthening Strip
Skin Type Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

EZ Quick Shielding Panels -  - MarShield
Specs
Application Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
Thickness 0.0315 to 0.1260 inches (0.8000 to 3.2 mm)
Width 16 to 48 inches (406 to 1219 mm)
View Details
High-density Rigid Polyurethane Continuous Insulation Block - LAST-A-FOAM® R-9325 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Application Construction
View Details
Various Resins - Glass Fabric Substrates, ShotBlocker® - MC504BR - Norplex-Micarta
Specs
Skin Type Cloth / Fabric
Core Type Solid Core
Application Construction; Military
View Details