Strongwell Corporation Fiberglass Baffle Panels

Description
Strongwell’s fiberglass baffle panels can be used in municipal and industrial water and wastewater systems, aeration and contact chambers and retention basins. The lightweight panels are easily installed and are ideal for retrofitting into existing systems. The panels are also cost effective due to a much longer life cycle as compared to wood, concrete and other traditional materials that are subject to rot and corrosion. Features of Pultruded Baffle Panels: Corrosion/Rot Resistant Low Conductivity Lightweight High Strength UV Resistance Dimensional Stability Materials of Construction Baffle panels are available in 12′ and 24′ widths to offer flexibility in design and fabrication. The standard panels are pultruded with a polyester resin system. The resin system has a UV inhibitor and the glass reinforcements are covered by a surfacing veil for enhanced corrosion resistance and additional UV protection. Class 1 ASTM E-84 rating, vinyl ester and a special resin system to meet NSF 61 requirements also are available.
Description
Strongwell’s fiberglass baffle panels can be used in municipal and industrial water and wastewater systems, aeration and contact chambers and retention basins. The lightweight panels are easily installed and are ideal for retrofitting into existing systems. The panels are also cost effective due to a much longer life cycle as compared to wood, concrete and other traditional materials that are subject to rot and corrosion. Features of Pultruded Baffle Panels: Corrosion/Rot Resistant Low Conductivity Lightweight High Strength UV Resistance Dimensional Stability Materials of Construction Baffle panels are available in 12′ and 24′ widths to offer flexibility in design and fabrication. The standard panels are pultruded with a polyester resin system. The resin system has a UV inhibitor and the glass reinforcements are covered by a surfacing veil for enhanced corrosion resistance and additional UV protection. Class 1 ASTM E-84 rating, vinyl ester and a special resin system to meet NSF 61 requirements also are available.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Baffle Panels -  - Strongwell Corporation
Bristol, VA, USA
Fiberglass Baffle Panels
Fiberglass Baffle Panels
Strongwell’s fiberglass baffle panels can be used in municipal and industrial water and wastewater systems, aeration and contact chambers and retention basins. The lightweight panels are easily installed and are ideal for retrofitting into existing systems. The panels are also cost effective due to a much longer life cycle as compared to wood, concrete and other traditional materials that are subject to rot and corrosion. Features of Pultruded Baffle Panels: Corrosion/Rot Resistant Low Conductivity Lightweight High Strength UV Resistance Dimensional Stability Materials of Construction Baffle panels are available in 12′ and 24′ widths to offer flexibility in design and fabrication. The standard panels are pultruded with a polyester resin system. The resin system has a UV inhibitor and the glass reinforcements are covered by a surfacing veil for enhanced corrosion resistance and additional UV protection. Class 1 ASTM E-84 rating, vinyl ester and a special resin system to meet NSF 61 requirements also are available.

Strongwell’s fiberglass baffle panels can be used in municipal and industrial water and wastewater systems, aeration and contact chambers and retention basins. The lightweight panels are easily installed and are ideal for retrofitting into existing systems. The panels are also cost effective due to a much longer life cycle as compared to wood, concrete and other traditional materials that are subject to rot and corrosion.

Features of Pultruded Baffle Panels:

  • Corrosion/Rot Resistant
  • Low Conductivity
  • Lightweight
  • High Strength
  • UV Resistance
  • Dimensional Stability
  • Materials of Construction

Baffle panels are available in 12″ and 24″ widths to offer flexibility in design and fabrication. The standard panels are pultruded with a polyester resin system. The resin system has a UV inhibitor and the glass reinforcements are covered by a surfacing veil for enhanced corrosion resistance and additional UV protection. Class 1 ASTM E-84 rating, vinyl ester and a special resin system to meet NSF 61 requirements also are available.

Supplier's Site

Technical Specifications

  Strongwell Corporation
Product Category Composite Panels
Product Name Fiberglass Baffle Panels
Skin Type Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

EZ Quick Shielding Panels -  - MarShield
Specs
Application Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
Thickness 0.0315 to 0.1260 inches (0.8000 to 3.2 mm)
Width 16 to 48 inches (406 to 1219 mm)
View Details
Flame-retardant Structural Polyurethane Foam - LAST-A-FOAM® FR-4315 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 413 to 804 lbs/in (723 to 1408 N/cm)
View Details
SSH Stainless Steel Honeycomb -  - Plascore Incorporated
Specs
Skin Type Stainless Steel
Core Type Honeycomb
Application Automotive; Aerospace; Construction; Flooring
View Details
Fiber Reinforced Strengthening Strip - SAFSTRIP - Strongwell Corporation
Specs
Skin Type Plastic / Polymer
Application Construction
Thickness 0.1250 inches (3.17 mm)
View Details