Strongwell Corporation Fiberglass Building Panel System COMPOSOLITE

Description
COMPOSOLITE® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer (FRP) structural components produced by the pultrusion process. The main building panel is 3′ thick x 24′ wide (80mm x 605mm) nominal size and features a cellular construction. Panels can be connected using the 3-way connectors, 45-degree connectors, toggles and/or hangers. This uniquely designed system of interlocking components makes it possible to design fiberglass structures at significantly lower costs for a broad range of construction applications. COMPOSOLITE® structures can be designed in “kit form” and shipped flat to the job site. System Design COMPOSOLITE® is a system of five interlocking components manufactured of pultruded fiberglass reinforced polymer. The system combines manufacturing simplicity with an almost unlimited number of configurations. The COMPOSOLITE® panel features integrally molded longitudinal grooves into which a connector or toggle is inserted during assembly. 3-way and 45-degree connectors allow the system components to turn corners and facilitate the joining of walls or sides. Toggles lock panels and connectors together securely. For added flexibility, the system also includes a hanger and an end cap. For permanent structures, joints between panels and connectors are bonded during assembly. Adhesive is applied along the length of the panel and connector. The toggle, to which adhesive is not applied, is then inserted to mechanically secure the components and create even pressure along the length of the joint until the adhesive between the panel and connector cures. Applications Buildings Bridge Enclosure Systems Cooling Towers Bridge Decks Tank Covers Platforms & Walkways Cellular Enclosures Secondary Containment Systems Restaurants
Description
COMPOSOLITE® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer (FRP) structural components produced by the pultrusion process. The main building panel is 3′ thick x 24′ wide (80mm x 605mm) nominal size and features a cellular construction. Panels can be connected using the 3-way connectors, 45-degree connectors, toggles and/or hangers. This uniquely designed system of interlocking components makes it possible to design fiberglass structures at significantly lower costs for a broad range of construction applications. COMPOSOLITE® structures can be designed in “kit form” and shipped flat to the job site. System Design COMPOSOLITE® is a system of five interlocking components manufactured of pultruded fiberglass reinforced polymer. The system combines manufacturing simplicity with an almost unlimited number of configurations. The COMPOSOLITE® panel features integrally molded longitudinal grooves into which a connector or toggle is inserted during assembly. 3-way and 45-degree connectors allow the system components to turn corners and facilitate the joining of walls or sides. Toggles lock panels and connectors together securely. For added flexibility, the system also includes a hanger and an end cap. For permanent structures, joints between panels and connectors are bonded during assembly. Adhesive is applied along the length of the panel and connector. The toggle, to which adhesive is not applied, is then inserted to mechanically secure the components and create even pressure along the length of the joint until the adhesive between the panel and connector cures. Applications Buildings Bridge Enclosure Systems Cooling Towers Bridge Decks Tank Covers Platforms & Walkways Cellular Enclosures Secondary Containment Systems Restaurants

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Building Panel System - COMPOSOLITE - Strongwell Corporation
Bristol, VA, USA
Fiberglass Building Panel System
COMPOSOLITE
Fiberglass Building Panel System COMPOSOLITE
COMPOSOLITE® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer (FRP) structural components produced by the pultrusion process. The main building panel is 3′ thick x 24′ wide (80mm x 605mm) nominal size and features a cellular construction. Panels can be connected using the 3-way connectors, 45-degree connectors, toggles and/or hangers. This uniquely designed system of interlocking components makes it possible to design fiberglass structures at significantly lower costs for a broad range of construction applications. COMPOSOLITE® structures can be designed in “kit form” and shipped flat to the job site. System Design COMPOSOLITE® is a system of five interlocking components manufactured of pultruded fiberglass reinforced polymer. The system combines manufacturing simplicity with an almost unlimited number of configurations. The COMPOSOLITE® panel features integrally molded longitudinal grooves into which a connector or toggle is inserted during assembly. 3-way and 45-degree connectors allow the system components to turn corners and facilitate the joining of walls or sides. Toggles lock panels and connectors together securely. For added flexibility, the system also includes a hanger and an end cap. For permanent structures, joints between panels and connectors are bonded during assembly. Adhesive is applied along the length of the panel and connector. The toggle, to which adhesive is not applied, is then inserted to mechanically secure the components and create even pressure along the length of the joint until the adhesive between the panel and connector cures. Applications Buildings Bridge Enclosure Systems Cooling Towers Bridge Decks Tank Covers Platforms & Walkways Cellular Enclosures Secondary Containment Systems Restaurants

COMPOSOLITE® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer (FRP) structural components produced by the pultrusion process. The main building panel is 3″ thick x 24″ wide (80mm x 605mm) nominal size and features a cellular construction. Panels can be connected using the 3-way connectors, 45-degree connectors, toggles and/or hangers. This uniquely designed system of interlocking components makes it possible to design fiberglass structures at significantly lower costs for a broad range of construction applications. COMPOSOLITE® structures can be designed in “kit form” and shipped flat to the job site.

System Design

COMPOSOLITE® is a system of five interlocking components manufactured of pultruded fiberglass reinforced polymer. The system combines manufacturing simplicity with an almost unlimited number of configurations. The COMPOSOLITE® panel features integrally molded longitudinal grooves into which a connector or toggle is inserted during assembly. 3-way and 45-degree connectors allow the system components to turn corners and facilitate the joining of walls or sides. Toggles lock panels and connectors together securely. For added flexibility, the system also includes a hanger and an end cap. For permanent structures, joints between panels and connectors are bonded during assembly. Adhesive is applied along the length of the panel and connector. The toggle, to which adhesive is not applied, is then inserted to mechanically secure the components and create even pressure along the length of the joint until the adhesive between the panel and connector cures.

Applications

  • Buildings
  • Bridge Enclosure Systems
  • Cooling Towers
  • Bridge Decks
  • Tank Covers
  • Platforms & Walkways
  • Cellular Enclosures
  • Secondary Containment Systems
  • Restaurants
Supplier's Site

Technical Specifications

  Strongwell Corporation
Product Category Composite Panels
Product Number COMPOSOLITE
Product Name Fiberglass Building Panel System
Skin Type Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

High-Density Multi-use Polyurethane Foam - LAST-A-FOAM® FR-7104 TDS - General Plastics Manufacturing Co.
Specs
Skin Type Plastic / Polymer
Core Type Solid Core
Shear 56 to 63 lbs/in (98.07 to 110 N/cm)
View Details
EZ Quick Shielding Panels -  - MarShield
Specs
Application Construction; Industrial; Wallboard / Wall covering; Rental Spaces, Certified Protected X-ray Rooms
Thickness 0.0315 to 0.1260 inches (0.8000 to 3.2 mm)
Width 16 to 48 inches (406 to 1219 mm)
View Details
 - A505 - TEKLAM Corporation
TEKLAM Corporation
View Details
Various Resins - Glass Fabric Substrates, ShotBlocker® - MC504BR - Norplex-Micarta
Specs
Skin Type Cloth / Fabric
Core Type Solid Core
Application Construction; Military
View Details