Streamlight, Inc. High Performance Pistol Grip Spotlight Waypoint Rechargeable

Description
Pistol-grip spotlight features 3 modes: High, Low, Emergency SignalC4 LED Illumination Output and Runtime:High: 80,000 candela peak beam intensity; 300 lumens, 560 meter beam distance, 5 hour runtimeLow: 6,100 candela peak beam intensity; 25 lumens, 155 meter beam distance, 50 hour runtimeEmergency Signal: 35 hour runtimePowered by rechargeable lithium ion battery; fully recharges in 4 hoursIncludes 5 ft. (152.4 cm) 120V AC Charge CordTrigger-style switch for easy momentary and constant on operation; secondary rotary switch selects High, Low and Emergency Signal functionsHigh impact polycarbonate housing; rubberized lens protectorIPX8/waterp roof to 2 metersDeep-dish parabolic reflector produces a long-range targeting beam with optimum peripheral illuminationIncludes high-strength adjustable lanyardIntegrated stand for scene lightingWeight balanced design virtually eliminates user hand fatigue; cushioned grip handleLength: 6.75 in. (17.15 cm) Height: 7.14 in. (18.14 cm) Head Diameter: 3.62 in. (9.20 cm)Weight: 1.52 lb (691 grams); it floatsAvailable in Yellow or Black
Description
Pistol-grip spotlight features 3 modes: High, Low, Emergency SignalC4 LED Illumination Output and Runtime:High: 80,000 candela peak beam intensity; 300 lumens, 560 meter beam distance, 5 hour runtimeLow: 6,100 candela peak beam intensity; 25 lumens, 155 meter beam distance, 50 hour runtimeEmergency Signal: 35 hour runtimePowered by rechargeable lithium ion battery; fully recharges in 4 hoursIncludes 5 ft. (152.4 cm) 120V AC Charge CordTrigger-style switch for easy momentary and constant on operation; secondary rotary switch selects High, Low and Emergency Signal functionsHigh impact polycarbonate housing; rubberized lens protectorIPX8/waterp roof to 2 metersDeep-dish parabolic reflector produces a long-range targeting beam with optimum peripheral illuminationIncludes high-strength adjustable lanyardIntegrated stand for scene lightingWeight balanced design virtually eliminates user hand fatigue; cushioned grip handleLength: 6.75 in. (17.15 cm) Height: 7.14 in. (18.14 cm) Head Diameter: 3.62 in. (9.20 cm)Weight: 1.52 lb (691 grams); it floatsAvailable in Yellow or Black

Suppliers

Company
Product
Description
Supplier Links
High Performance Pistol Grip Spotlight - Waypoint Rechargeable - Streamlight, Inc.
Eagleville, PA, USA
High Performance Pistol Grip Spotlight
Waypoint Rechargeable
High Performance Pistol Grip Spotlight Waypoint Rechargeable
Pistol-grip spotlight features 3 modes: High, Low, Emergency SignalC4 LED Illumination Output and Runtime:High: 80,000 candela peak beam intensity; 300 lumens, 560 meter beam distance, 5 hour runtimeLow: 6,100 candela peak beam intensity; 25 lumens, 155 meter beam distance, 50 hour runtimeEmergency Signal: 35 hour runtimePowered by rechargeable lithium ion battery; fully recharges in 4 hoursIncludes 5 ft. (152.4 cm) 120V AC Charge CordTrigger-style switch for easy momentary and constant on operation; secondary rotary switch selects High, Low and Emergency Signal functionsHigh impact polycarbonate housing; rubberized lens protectorIPX8/waterp roof to 2 metersDeep-dish parabolic reflector produces a long-range targeting beam with optimum peripheral illuminationIncludes high-strength adjustable lanyardIntegrated stand for scene lightingWeight balanced design virtually eliminates user hand fatigue; cushioned grip handleLength: 6.75 in. (17.15 cm) Height: 7.14 in. (18.14 cm) Head Diameter: 3.62 in. (9.20 cm)Weight: 1.52 lb (691 grams); it floatsAvailable in Yellow or Black

Pistol-grip spotlight features 3 modes: High, Low, Emergency SignalC4 LED Illumination Output and Runtime:High: 80,000 candela peak beam intensity; 300 lumens, 560 meter beam distance, 5 hour runtimeLow: 6,100 candela peak beam intensity; 25 lumens, 155 meter beam distance, 50 hour runtimeEmergency Signal: 35 hour runtimePowered by rechargeable lithium ion battery; fully recharges in 4 hoursIncludes 5 ft. (152.4 cm) 120V AC Charge CordTrigger-style switch for easy momentary and constant on operation; secondary rotary switch selects High, Low and Emergency Signal functionsHigh impact polycarbonate housing; rubberized lens protectorIPX8/waterproof to 2 metersDeep-dish parabolic reflector produces a long-range targeting beam with optimum peripheral illuminationIncludes high-strength adjustable lanyardIntegrated stand for scene lightingWeight balanced design virtually eliminates user hand fatigue; cushioned grip handleLength: 6.75 in. (17.15 cm) Height: 7.14 in. (18.14 cm) Head Diameter: 3.62 in. (9.20 cm)Weight: 1.52 lb (691 grams); it floatsAvailable in Yellow or Black

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Waypoint Rechargeable
Product Name High Performance Pistol Grip Spotlight
Flashlight Type LED Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Length 6.75 inch (171 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1752422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size Aa
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AAA
Number of Batteries 3
View Details
Rechargeable Lantern - E-Flood LiteBox Power Failure System - Streamlight, Inc.
Specs
Flashlight Type Lantern; LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details