Streamlight, Inc. Rechargeable Lantern E-Flood LiteBox Power Failure System

Description
Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetime6 wide pattern parabolic reflectors produce a smooth flood patternOptimized electronics provide regulated intensityPushbutton switch and "smart" power failure circuitry that automatically goes on when the power goes offJumper selectable high or low setting to allow higher light output or longer run time2 levels of lighting:High: 4,000 candela (Peak Beam Intensity), 615 lumens, up to 8 hrs.Low: 2,150 candela (Peak Beam Intensity), 330 lumens, up to 18 hrs.Zero-maintenance , 6V, 12 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh impact ABS thermoplastic housingAvailable in international safety orange or beigeRubberized impact bumper, lens ring and cushioned-grip handleFits existing LiteBox chargersIPX4 Rated for weather resistant operationLength: 11.5" Width: 5.1" Height: 7" Weight: 7.9 lbs.Includes AC and DC charge cords and charge rackAssembled in USA
Description
Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetime6 wide pattern parabolic reflectors produce a smooth flood patternOptimized electronics provide regulated intensityPushbutton switch and "smart" power failure circuitry that automatically goes on when the power goes offJumper selectable high or low setting to allow higher light output or longer run time2 levels of lighting:High: 4,000 candela (Peak Beam Intensity), 615 lumens, up to 8 hrs.Low: 2,150 candela (Peak Beam Intensity), 330 lumens, up to 18 hrs.Zero-maintenance , 6V, 12 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh impact ABS thermoplastic housingAvailable in international safety orange or beigeRubberized impact bumper, lens ring and cushioned-grip handleFits existing LiteBox chargersIPX4 Rated for weather resistant operationLength: 11.5" Width: 5.1" Height: 7" Weight: 7.9 lbs.Includes AC and DC charge cords and charge rackAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Lantern - E-Flood LiteBox Power Failure System - Streamlight, Inc.
Eagleville, PA, USA
Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetime6 wide pattern parabolic reflectors produce a smooth flood patternOptimized electronics provide regulated intensityPushbutton switch and "smart" power failure circuitry that automatically goes on when the power goes offJumper selectable high or low setting to allow higher light output or longer run time2 levels of lighting:High: 4,000 candela (Peak Beam Intensity), 615 lumens, up to 8 hrs.Low: 2,150 candela (Peak Beam Intensity), 330 lumens, up to 18 hrs.Zero-maintenance , 6V, 12 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh impact ABS thermoplastic housingAvailable in international safety orange or beigeRubberized impact bumper, lens ring and cushioned-grip handleFits existing LiteBox chargersIPX4 Rated for weather resistant operationLength: 11.5" Width: 5.1" Height: 7" Weight: 7.9 lbs.Includes AC and DC charge cords and charge rackAssembled in USA

Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetime6 wide pattern parabolic reflectors produce a smooth flood patternOptimized electronics provide regulated intensityPushbutton switch and "smart" power failure circuitry that automatically goes on when the power goes offJumper selectable high or low setting to allow higher light output or longer run time2 levels of lighting:High: 4,000 candela (Peak Beam Intensity), 615 lumens, up to 8 hrs.Low: 2,150 candela (Peak Beam Intensity), 330 lumens, up to 18 hrs.Zero-maintenance, 6V, 12 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for positive identificationHigh impact ABS thermoplastic housingAvailable in international safety orange or beigeRubberized impact bumper, lens ring and cushioned-grip handleFits existing LiteBox chargersIPX4 Rated for weather resistant operationLength: 11.5" Width: 5.1" Height: 7" Weight: 7.9 lbs.Includes AC and DC charge cords and charge rackAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number E-Flood LiteBox Power Failure System
Product Name Rechargeable Lantern
Flashlight Type Lantern; LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1921688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-ion
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - BLAST - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AAA
Number of Batteries 2
View Details