Streamlight, Inc. Datasheets for Flashlights

Flashlights are portable light sources that use battery, electrical, or mechanical power to illuminate an area or item for inspection.
Flashlights: Learn more

Product Name Notes
**** H.I.D. MOVIE ****Deep-dish parabolic reflector produces a long range high intensity focused, one million candela peak beam intensity beamOptimum peripheral illumination for scene lighting; 90° swivel neck allows you...
**** Survivor LED MOVIE ****C4 LED, shock-proof with a 50,000 hour lifetime.Unbreakable polycarbonate with silicone anti-scratch coating is assembled in a heavy-duty bezel. O-ring sealed.4 Modes:High: 36,000 Candela peak beam...
10 watt halogen bulb with a 100-hour lifetimeUp to 38,000 Candela (peak beam intensity), 200 lumens (typical) from halogen bulb3 white LEDs with 100,000-hour lifetime provide up to 30 lumensDual...
10 watt halogen lamp with tungsten filamentUp to 38,000 pre-focused Candela (peak beam intensity); 180 lumensMachined aircraft aluminum with anodized finishUp to 1.75 hours continuous use6V, 2.4 amp-hour, 1/2 D...
3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeDual rear LEDs ensure you can be seen...
3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeOptimized electronics provide regulated intensity2 levels of lighting:High...
30-hour life xenon-halogen gas-filled bi-pin bulbAdjustable focus beamUp to 35,000 candela (peak beam intensity); 230 lumens5-cell, 6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.5-cell, 6 Volt Ni-MH sub-C...
8 watt halogen bulb with a 100-hour lifetime Pre-focused halogen beam of up to 25,000 Candela (peak beam intensity); 145 lumens Lightweight, super-tough nylon polymer case with non-slip rubber comfort...
8 watt halogen bulb with a 100-hour lifetimePre-focused halogen beam of up to 16,000 Candela (peak beam intensity) 3 white LEDs with 100,000-hour lifetime provide up to 20 lumens; bulb...
Anti-roll headC4 LED up to 9,000 candela (peak beam intensity); 160 lumensUp to 3.5 hours of runtime to the 10% output level.5.6"5.0 oz. with batteriesTwo 3 volt CR123A lithium batteries...
Anti-roll headC4 LED Up to 9,000 candela (peak beam intensity); 160 lumensUp to 3.5 hours of runtime to the 10% output level.Solid state power regulation provides maximum light output for...
Available in Black High-intensity 100,000 hour LED available in Artic White.Light Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features...
Available in the following models and light configurations:Milit ary Model White/Red/IR-IFF/Blu e (starts on low & progressively brightens)Aviation Model White/Green/IR-IFF/B lue (starts on low & progressively brightens)Medical Model White/Red/IR-IFF/Gre en...
Available in the following models and light configurations:Milit ary Model White/Red/IR-IFF/Blu e LEDsAviation Model White/Green/IR-IFF/B lue LEDsSportsman Model White/Red/Green/Blue LEDsTeam Soldier Certified Gear (Military Model)C4 LED technology, white, impervious to...
Body available in Black, Gold, Silver, US Flag, Red or Blue High-intensity 100,000 hour LED available in Artic White, Flame Red (624nm), Ice Blue (470nm), Navigation Green (527nm), Ultraviolet (365nm),...
Body available in BlackHigh-intensity 100,000 hour LED available in Artic WhiteLight Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline batteries.Features...
Body available in Olive Drab Green High-intensity 100,000 hour LED available in Infrared (880nm).Light Output IR: 12 mW/sr measured system output.Compatible with most night vision goggles (night vision goggles required).3...
Body available in US FlagHigh-intensity 100,000 hour LED available in Artic White.Light Output: 140 candela peak beam intensity, 24m beam distance and 11 lumens measured system output.3 "AAAA" size alkaline...
C4 LED 2-3X brighter than High Flux LED! 5,200 candela peak beam intensity; 130 LumensFeatures Solid State Power Regulation that provides maximum light output throughout battery lifeRun time up to...
C4 LED delivers 5000 candela peak beam intensity; 110 lumens.Parabolic reflector produces a concentrated beam with optimum peripheral illumination.Optimiz ed electronics provide regulated intensity.Runs 1.5 continuous hrs. to the 10%...
C4 LED technology offers 3 levels of increasing intensities: Low, medium and high Powers on at low beam: 3.6 lumens/runs 36 hours; ideal for pupil exams. Faint peripheral illumination surrounding...
C4 LED technology, 2-3X brighter than High Flux LEDC4 LED: 4,500 candela peak beam intensity; 105 lumensRuns up to 3.5 hrs(2) Ultra-Bright Red LEDs: 2.5 lumens; Runs up to 28...
C4 LED technology, impervious to shock with a 30,000 hour lifetimeMount in virtually any position for hands-free use using super strong magnet (included)Eight-inch (20.32 cm) flexible polyethylene-coated extension cable allows...
C4 LED technology, impervious to shock with a 50,000 hour lifetime. 640-660nm red laser.5,000 candela peak beam intensity; 110 lumensRuns 1.5 hours ( LED only or LED and laser); 11...
C4 LED technology, impervious to shock with a 50,000 hour lifetime.Unbreakable , high temperature glass lens with scratch resistant coating.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours...
C4 LED technology, impervious to shock with a 50,000 hour lifetimeLamp and battery housings and battery base made of high-impact, super-tough nylon for exceptional durabilityLED Rating:High 36,000 candela (peak beam...
C4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Solid State power regulation provides maximum light output throughout battery life3 light output levels:High 80 Lumens, 1550 candela peak...
C4 LED technology, with a 50,000 hour lifetime. Six 390nm UV LEDs with 100,000 hour lifetime.Unbreakable polycarbonate lens.3 modes:C4 LED 3730 candela peak beam intensity, 185 Lumens, 27 hours runtime6...
C4 LED technology, with a 50,000 hour lifetime.Glass lens, gasket sealed.3 modes:High 7000 candela peak beam intensity, 170 Lumens, 3.75 hours runtimeLow 700 candela peak beam intensity, 17 Lumens, 30...
C4 LED technology, with a 50,000 hour lifetime.High temperature glass lens, gasket sealed.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10...
C4 LED technology, with a 50,000 hour lifetime.High temperature glass.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours...
C4 LED technology, with a 50,000 hour lifetime.Unbreakable and scratch resistant polycarbonate lens.C4 LED (white): 1,033 candela peak beam intensity; 48 lumens measured system output; 6.25 hours runtimePowered by two...
C4 LED technology, with a 50,000 hour lifetime.Unbreakable and scratch resistant polycarbonate lens.Up to 683 candela peak beam intensity, 28 lumens typical, 2.25 hours runtime.One "AAA" alkaline battery.Push button tail...
C4 LED technology, with a 50,000 hour lifetime.Unbreakable polycarbonate lens with scratch-resistant coating.100 lumens typical; up to 4,200 candela peak beam intensity.Four "AA" size alkaline batteries.Rubber-boo ted, tailend, push-button tailswitch...
C4 LED within a textured reflector provides good beam spread, along with a piercing hotspot for distanceC4 LED technology, impervious to shock with a 50,000 hour lifetimeThree 365 nm UV...
C4 LED, impervious to shock with a 50,000 hr lifetimeLight Output: High 80,000 candela peak beam intensity and 145 lumens measured system output; Low 40,000 candela peak beam intensity and...
C4 LED, shock-proof with a 50,000 hr lifetime, is 3X brighter than a super high-flux LEDUp to 30,000 candela (peak beam intensity); 160 lumens measured system output. Deep-dish parabolic reflector...
C4 LED, with a 50,000 hour lifetime.Unbreakable polycarbonate with scratch-resistant coating. O-ring sealed.3 modes:High 40,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 2000 candela peak beam intensity, 10...
C4 LED:High 6000 candela peak beam intensity, 125 lumens, Runs up to 2.75 hrsLow 1000 candela peak beam intensity, 20 lumens, Runs up to 15 hrsUltra-Bright Green LEDs:High (3 Nichia...
Compatible with most handcuff brandsMade of virtually indestructible fiberglass-reinforce d polymerSwiveling key ring connector for extra conveniencePowered by two long-lasting, replaceable CR2016 lithium batteriesTwo 100,000-hr. life high-intensity LEDs7 lumens typicalRuns...
Deep-dish parabolic reflector produces a tight beam with optimum peripheral illuminationC4 LED technology, with a 50,000 hour lifetimeSelect high, medium, low or strobe modes with multi-function, push-button switch4 modes:High 60,000...
Designed to replicate the size, shape and feel of the original xenon Stinger model enhanced with C4 LED technology for intense brightnessCustom optic design provides a smooth beam with optimal...
Double-sided fob features the BADF logo on one side and the Streamlight logo on the other sideNon-rotating snap hook for easy one-handed operationWhite LED delivers 10 lumensRuns 8 hours using...
Double-sided FOB features the Breast Cancer Pink Ribbon on one side and the Streamlight logo on the other sideEasily attaches/detaches to just about anything with convenient pocket clip or key...
Double-sided fob features the COPS logo on one side and the Streamlight logo on the other sideNon-rotating snap hook for easy one-handed operationRuns 8 hours using four IEC-LR41 coin cellsParabolic...
Double-sided fob features the NFFF logo on one side and the Streamlight logo on the other sideNon-rotating snap hook for easy one-handed operationRuns 8 hours using four IEC-LR41 coin cellsParabolic...
Double-sided fob features the Travis Manion Foundation logo on one side and the Streamlight logo on the other sideNon-rotating snap hook for easy one-handed operationRuns 8 hours using four IEC-LR41...
DUAL SWITCH TECHNOLOGY Access any of the three variable lighting modes and strobe via the tail cap or the head-mounted switchLight output:High: Up to 24,000 candela (peak beam intensity), 185...
DUAL SWITCH TECHNOLOGY Access three lighting modes and strobe via the tail cap or the head-mounted switch. Switches operate independentlyThree modes and strobe:- High for a bright super-bright beam -...
Easily attaches/detaches to just about anything with convenient pocket clip or key ringUp to 8 hrs. run timeMachined aircraft-grade aluminum with anodized finishPowered by 4 alkaline button cells (included)100,000 hr.
Easily attaches/detaches to just about anything with convenient pocket clip or key ringUp to 96 hrs. run timeIncludes neck lanyardO-ring sealed for water-resistancePowe red by 4 alkaline button cells (included)100,000...
Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200...
Features flexible 7" extension cable that allows for 14" of "reach"Case available in blackHigh-intensity LED lasts 100,000 hrs.LED available in arctic white (10 Lumens)35.6cm extended; 17.1cm folded / 48.2gAssembled in...
High, low and strobe modesC4 LED illumination output and run times:HIGH - 110 lumens/1.75 HoursLOW - 12 lumens/14 HoursSTROBE - 3 HoursIncludes 1 CR123A lithium batterySolid State power regulation provides...
High, low and strobe modesC4 LED illumination output and run times:HIGH - 120 lumens/1.75 HourLOW - 14 lumens/21 HoursSTROBE - 4 HoursIncludes 2 AA alkaline batteriesSolid State power regulation provides...
High, low and strobe modesC4 LED illumination output and run times:HIGH - 180 lumens/2.5 HoursLOW - 10 lumens/50 HoursSTROBE - 6 HoursIncludes 2 CR123A lithium batteriesSolid State power regulation provides...
High, low and strobe modesC4 LED illumination output and run times:HIGH - 50 lumens/1.75 HoursLOW - 6 lumens/22 HoursSTROBE - 4 HoursIncludes 1 AA alkaline batterySolid State power regulation provides...
High-impact ABS thermoplastic housing with toggle switch. Rubberized impact bumper, lens ring, cushioned-grip handle and reinforced D-rings.11 1/2" (L) X 5.1" (W) X 7" (H)7.4 lbsHigh-intensity halogen bi-pin 8 watt...
High-intensity 100,000 hour LED available in 365nm Ultraviolet.3.8 mW measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the...
High-intensity halogen 8 watt spot bi-pin bulb and two ultra-bright blue LEDsStrobe and Steady ModesUp to 80,000 candela (peak beam intensity) with halogen bulbBulb Rating: 150 lumens typicalRun times are...
High-intensity halogen bi-pin bulb available in 8 watt and 20 watt spot and flood. Xenon dual filament 8 watt safety bulb features instant backup beam Light Output in Candela (peak...
High-intensity halogen bi-pin bulb available in 8 watt and 20 watt spot and flood. Xenon dual filament 8 watt safety bulb features instant backup beamLight Output in Candela (peak beam...
High-intensity halogen bi-pin bulb8 watt spot provides up to 80,000 candela (peak beam intensity), 150 lumens typicalUp to 3.25 hrs. continuous run time per chargeZero-maintenan ce 4.5 amp-hour sealed lead...
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens Powered by three "AAAA" size alkaline batteries (included)Features a momentary blink switch and constant on.24 continuous...
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens typical.Powered by three "AAAA" size alkaline batteries (included)Features a momentary blink switch and constant on.24 continuous...
High-intensity white LED, with a 100,000 hour lifetime.140 Candela peak beam intensity, 11 lumens typical.Three "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.24 continuous hours runtime to...
High-performance, anti-static, thermoplastic material resistant to chemicals and solvents"Captured locking" set screw will not back out -prevents FOD (Foreign Object Debris)Safety measure: Set screw helps to avoid batteries being changed...
Includes extension cable that allows for 14" of "reach"Next generation C4 LED technology, impervious to shock with a 50,000 hour lifetimeUp to 1,600 candela peak central intensity and 85 lumens...
Light output:High: Up to 24,000 candela (peak beam intensity), 185 lumensMedium: Up to 12,000 candela (peak beam intensity), 95 lumensLow: Up to 6,000 candela (peak beam intensity), 45 lumens Deep-dish...
Lightweight, compact, low profile design easily attaches/detaches above or below brim on fire helmets, industrial helmets and hard hatsC4 LED impervious to shock. Will not break or burn out!C4 LED...
Multi-function On/Off push-button switch lets you choose three lighting modes and strobe; designed for extremely long life; tested at 1 million actuationsThree modes and strobe:- High for a bright super-bright...
Multi-function, push-button tactical tail switch lets you select three lighting modes and strobeThree modes and strobe:- High for a bright super-bright beam - 250 lumens; 10,000 candela peak beam intensity;
Pistol-grip spotlight features 3 modes: High, Low, Emergency SignalC4 LED Illumination Output and Runtime:High: 80,000 candela peak beam intensity; 300 lumens, 560 meter beam distance, 5 hour runtimeLow: 6,100 candela...
Pistol-grip spotlight features 3 modes: High, low, strobe C4 LED Illumination Output:High - 115,000 candela peak beam intensity/210 lumensLow - 10,000 candela peak beam intensity/20 lumens Runtime (using alkaline batteries):High...
PolyTac LED flashlight- Includes two 3V CR123A lithium batteries- Shock-resistant C4 LED delivers 5,200 candela peak beam intensity; 130 lumens- Runs 3 hours- Glass lens- High impact super tough nylon...
Powered by 2 "AA" alkaline batteriesXenon gas-filled bi-pin bulb, many times brighter than conventional flashlightsUp to 4,000 Candela (peak beam intensity), 10 lumens (typical)Runs up to 4.5 continuous hrs.Dust and...
Powered by 3 "AA" alkaline batteries1 watt C4 LED is 3 times brighter than a super high-flux LED 95 lumens typicalUp to 16 hours run time1.33" (D) x 8.6" (L)6.4...
Powered by 3 "C" alkaline batteries10 ultra-bright 100,000-hour life LEDs85 lumens typical with 10 white LEDs, blue LEDs also availableRuns up to 336 hrs.8.55"13.5 oz.WaterproofFeature s a wrist lanyard connection...
Powered by 3 "C" alkaline batteries785 mA xenon gas-filled moduleUp to 16,000 Candela (peak beam intensity), 50 lumens (typical)Runs up to 5.5 continuous hrs.8.55"13.5 oz.WaterproofFeature s a wrist lanyard connection...
Powered by 3 "C" alkaline batteriesUp to 3,500 Candela (peak beam intensity), 44 lumens (typical)WaterproofR uns up to 4 hrs. at full intensity with 16 additional hrs. of declining usable...
Powered by 3 "N" alkaline batteries3 ultra-bright 100,000-hour life LEDsLEDs provide up to 30 lumens, blue LEDs also availableImpact-resi stant polymerRuns up to 120 hrs. continuous run timeMomentary blink or...
Powered by 4 "AA" alkaline batteries7 ultra-bright 100,000-hour life LEDs67 lumens typical with 7 white LEDs, blue LEDs also availableRuns up to 155 hrs.6.5"6.3 oz.Features a wrist lanyard connectionAvailable in...
Powered by 4 "AA" alkaline batteriesFeatures a xenon gas-filled moduleUp to 11,000 Candela (peak beam intensity), 34 lumens (typical)Runs up to 4 continuous hrs.6.5"6.3 oz.Features a wrist lanyard connectionAvailable in...
Powered by two "AA" alkaline batteries (included) or two "AA" lithium batteries.1 watt C4 LED, 50,000-hr. LEDUp to 3800 candela (peak beam intensity) and 85 lumens measured system outputRuntime to...
Powered by two 3-volt CR123 lithium batteries with 10-year storage lifeC4 LED Technology, impervious to shock with a 50,000 hour lifetime.Up to 12,000 candela peak beam intensity and up to...
Powered by two 3-volt CR123 lithium batteries with 10-year storage lifeC4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Rating: Up to 12,000 candela peak beam intensity and...
Powered by two 3-volt CR123A lithium batteries w/10-year storage lifeC4 LED technology, impervious to shock with a 50,000 hour lifetimeUp to 15,000 candela (Peak Beam Intensity) and 150 lumens measured...
Powered by two 3-volt CR123A lithium batteries with 10-year storage lifeC4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Rating: Up to 12,000 candela peak beam intensity and...
Powered by two 3-volt CR123A lithium batteries with 10-year storage lifeC4 LED with blinding beam (up to 8,000 candela peak beam intensity and up to 160 lumens measured system output)...
Pre-focused visible red Laser cartridge. C4 LED technology, with a 50,000 hour lifetime. Five ultra-bright white LEDs with 100,000 hour lifetime.Unbreakable glass lens.2 modes:C4 LED 2000 candela peak beam intensity,...
Proprietary Micro Optical System (MOS), for optimized output and runtimeSafety green LED delivers up to 80 candela (peak beam intensity); Up to 5 lumensRuns up to 12 hrs.An internal polymer...
REALTREE Hardwoods Green High Definition (HD) camouflage pattern with leathertop wearresistant coating0.9A high pressure adjustable focus xenon bulb provides 72 lumens3 ultra-bright, 100,000-hour-life green LEDs deliver 10 lumensAnodized machined aluminum...
Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens;
Shockproof C4 LED Technology delivers 15,000 candela peak beam intensity. 3 modes:High 15,000 candela peak beam intensity, 130 Lumens, 4 hour runtimeLow 5700 candela peak beam intensity, 50 Lumens, 12...
Shockproof C4 premium LED technology combined with a deep dish parabolic reflector produces a focused beam for longer distances 210 meters on high beam.Durable spring-loaded clip for easy attachment to...
Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetime6 wide pattern parabolic reflectors produce a smooth flood patternOptimized electronics provide regulated intensityJumper selectable high or low setting...
Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetime6 wide pattern parabolic reflectors produce a smooth flood patternOptimized electronics provide regulated intensityPushbutton switch and "smart" power failure...
Six (6) C4 LEDs, impervious to shock with a 50,000 hour lifetimeToggle switch and two (2) user programmable ultra bright blue tail-light LEDs6 wide pattern parabolic reflectors produce a smooth...
Team Soldier Certified GearTwo 3 volt CR123A lithium batteries with a storage life of 10 years (included)C4 LED is 2X brighter than a Super high-flux LED Up to 9000 candela...
Ten-Tap Programming Choice of three user selectable programs:1.) high/strobe/low2.) high only3.) low/highC4 LED technology, impervious to shock with a 50,000 hour lifetime3 light output levels:High 16,000 candela peak beam intensity,...
Uses one 3V CR123A lithium battery (included). Also accepts 1 AA lithium battery or 1 AA alkaline batteryFour individual light sources:C4 LED, white, impervious to shock with 50,000Hr lifetime5mm Blue...
Visible C4 LED delivers 8,000 candela peak beam intensity; 160 lumensVisible illumination source: C4 LED, shock-proof with 50,000 lifetimeDeep dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationInfrared...
Xenon dual filament 8 watt safety bulb delivers instant backup beamDual filament 8 watt spot has up to 70,000 candela (peak beam intensity) each, 157 lumens typicalUp to 3.25 hrs.
Xenon gas bulb, designed to last through 5 sets of batteries (spare bulb included)Up to 7,900 candela peak beam intensity (78 lumens measured system output)Adjustable spot-to-flood focus1.3 hours continuous run...
Xenon gas-filled bi-pin bulb with 30-hour life; spare bulb in tailcapAdjustable focus beamUp to 11,000 candela (peak beam intensity); 90 lumens3-cell 3.6V nickel-cadmium sub-C battery3-cell, 3.6 Volt Ni-MH sub-C battery,...
Xenon gas-filled bi-pin bulb with 30-hour lifeAdjustable focus beamPush-button tailcap switch for one-hand momentary or constant operationUp to 11,000 candela (peak beam intensity); 90 lumens3-cell 3.6V nickel-cadmium sub-C battery3-cell, 3.6...
Xenon gas-filled bi-pin bulb; spare bulb in tailcapAdjustable focus beamUp to 11,000 candela (peak beam intensity); 90 lumens3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times3-cell, 3.6 Volt...