Streamlight, Inc. Alkaline Battery Powered Flashlight Twin-Task 3C-UV LED

Description
C4 LED technology, with a 50,000 hour lifetime. Six 390nm UV LEDs with 100,000 hour lifetime.Unbreakable polycarbonate lens.3 modes:C4 LED 3730 candela peak beam intensity, 185 Lumens, 27 hours runtime6 UV LED 40mW, 63 hours runtime3 UV LED - 30mW, 81 hours runtimeThree "C" size alkaline batteries.Push-butto n sequences through C4 LED, six 390nm UV LEDs, three 390nm UV LEDs, and off.IPX4 rated for water-resistant operation. All openings O-ring sealed. One meter impact resistance tested. Wrist lanyard.L x W x D: 9.02" x 1.68" x 1.26" (22.9 x 4.26 x 3.2 cm)16 oz (449 g)Matte Black
Description
C4 LED technology, with a 50,000 hour lifetime. Six 390nm UV LEDs with 100,000 hour lifetime.Unbreakable polycarbonate lens.3 modes:C4 LED 3730 candela peak beam intensity, 185 Lumens, 27 hours runtime6 UV LED 40mW, 63 hours runtime3 UV LED - 30mW, 81 hours runtimeThree "C" size alkaline batteries.Push-butto n sequences through C4 LED, six 390nm UV LEDs, three 390nm UV LEDs, and off.IPX4 rated for water-resistant operation. All openings O-ring sealed. One meter impact resistance tested. Wrist lanyard.L x W x D: 9.02" x 1.68" x 1.26" (22.9 x 4.26 x 3.2 cm)16 oz (449 g)Matte Black

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Flashlight - Twin-Task 3C-UV LED - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Flashlight
Twin-Task 3C-UV LED
Alkaline Battery Powered Flashlight Twin-Task 3C-UV LED
C4 LED technology, with a 50,000 hour lifetime. Six 390nm UV LEDs with 100,000 hour lifetime.Unbreakable polycarbonate lens.3 modes:C4 LED 3730 candela peak beam intensity, 185 Lumens, 27 hours runtime6 UV LED 40mW, 63 hours runtime3 UV LED - 30mW, 81 hours runtimeThree "C" size alkaline batteries.Push-butto n sequences through C4 LED, six 390nm UV LEDs, three 390nm UV LEDs, and off.IPX4 rated for water-resistant operation. All openings O-ring sealed. One meter impact resistance tested. Wrist lanyard.L x W x D: 9.02" x 1.68" x 1.26" (22.9 x 4.26 x 3.2 cm)16 oz (449 g)Matte Black

C4 LED technology, with a 50,000 hour lifetime. Six 390nm UV LEDs with 100,000 hour lifetime.Unbreakable polycarbonate lens.3 modes:C4 LED 3730 candela peak beam intensity, 185 Lumens, 27 hours runtime6 UV LED 40mW, 63 hours runtime3 UV LED - 30mW, 81 hours runtimeThree "C" size alkaline batteries.Push-button sequences through C4 LED, six 390nm UV LEDs, three 390nm UV LEDs, and off.IPX4 rated for water-resistant operation. All openings O-ring sealed. One meter impact resistance tested. Wrist lanyard.L x W x D: 9.02" x 1.68" x 1.26" (22.9 x 4.26 x 3.2 cm)16 oz (449 g)Matte Black

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Twin-Task 3C-UV LED
Product Name Alkaline Battery Powered Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size C
Number of Batteries 3
Length 9.02 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1270174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size AAA; Aaa
View Details
Aluminum Flashlight- 3 AAA - DWHT70645 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Source Battery
Battery Size AAA
Lamp Type LED
View Details
LXLM01 - 18V LXT® Lithium-Ion Cordless L.E.D. Flashlight (Tool Only) - LXLM01 - Makita USA, Inc.
Specs
Flashlight Type Rechargeable Flashlight
Power Source Lithium; Re-Chargeable
Lamp Type LED
View Details