Streamlight, Inc. Flashlight Type Streamlight 74301

Description
Flashlight Type:Hand Held; Light Source:LED; Lumen Output:260lm; Power Source:Lithium Ion Battery, 3.75V, 2200mAh; Flashlight Body Material:Aluminium; Product Range:
Description
Flashlight Type:Hand Held; Light Source:LED; Lumen Output:260lm; Power Source:Lithium Ion Battery, 3.75V, 2200mAh; Flashlight Body Material:Aluminium; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Streamlight flashlight, part number 32AC9347, features a durable case made from 6000 series machined aircraft aluminum with an anodized finish, ensuring resistance to wear and corrosion. It measures 5.90 inches in length and weighs 5.22 ounces, including the battery. The flashlight utilizes C4 LED technology, providing a lifespan of 50,000 hours and shock resistance. This model offers multiple output modes: high (260 lumens, 2 hours runtime), medium (130 lumens, 4 hours), low (65 lumens, 7.5 hours), and a strobe function (5.5 hours). The lens is made of Borofloat high-temperature glass, and the flashlight is rated IPX4 for water resistance and has been tested for impact resistance up to 2 meters. Power is supplied by a rechargeable lithium-ion battery (3.75V, 2200mAh), which can be recharged up to 1,000 times. The charging system includes a clamp-style holder with a digital control circuit to prevent overcharging, fully recharging the battery in 3 hours. The flashlight also features a multi-function push-button tactical tailswitch for easy operation. This product is serialized for positive identification and comes with a limited lifetime warranty, excluding batteries and bulbs, which have a 2-year warranty.

Datasheet Summary
Powered by GS/AI

The Streamlight flashlight, part number 32AC9347, features a durable case made from 6000 series machined aircraft aluminum with an anodized finish, ensuring resistance to wear and corrosion. It measures 5.90 inches in length and weighs 5.22 ounces, including the battery. The flashlight utilizes C4 LED technology, providing a lifespan of 50,000 hours and shock resistance. This model offers multiple output modes: high (260 lumens, 2 hours runtime), medium (130 lumens, 4 hours), low (65 lumens, 7.5 hours), and a strobe function (5.5 hours). The lens is made of Borofloat high-temperature glass, and the flashlight is rated IPX4 for water resistance and has been tested for impact resistance up to 2 meters. Power is supplied by a rechargeable lithium-ion battery (3.75V, 2200mAh), which can be recharged up to 1,000 times. The charging system includes a clamp-style holder with a digital control circuit to prevent overcharging, fully recharging the battery in 3 hours. The flashlight also features a multi-function push-button tactical tailswitch for easy operation. This product is serialized for positive identification and comes with a limited lifetime warranty, excluding batteries and bulbs, which have a 2-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Flashlight Type Streamlight - 32AC9347 - Newark, An Avnet Company
Chicago, IL, United States
Flashlight Type Streamlight
32AC9347
Flashlight Type Streamlight 32AC9347
Flashlight Type:Hand Held; Light Source:LED; Lumen Output:260lm; Power Source:Lithium Ion Battery, 3.75V, 2200mAh; Flashlight Body Material:Aluminium; Product Range:

Flashlight Type:Hand Held; Light Source:LED; Lumen Output:260lm; Power Source:Lithium Ion Battery, 3.75V, 2200mAh; Flashlight Body Material:Aluminium; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flashlights
Product Number 32AC9347
Product Name Flashlight Type Streamlight
Flashlight Type LED Flashlight; LED
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1864622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-ion
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - APEX RECHARGEABLE - Princeton Tec
Specs
Power Source Lithium; Re-Chargeable
Battery Size Lithium Ion Rechargeable
Lumen 200 lm (15.93 cp)
View Details
Rechargeable Lantern - E-Flood LiteBox - Streamlight, Inc.
Specs
Flashlight Type Lantern; LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details