Streamlight, Inc. Alkaline Battery Powered Flashlight Twin-Task 3AAA LASER LED

Description
Pre-focused visible red Laser cartridge. C4 LED technology, with a 50,000 hour lifetime. Five ultra-bright white LEDs with 100,000 hour lifetime.Unbreakable glass lens.2 modes:C4 LED 2000 candela peak beam intensity, 100 Lumens, 2.75 hours runtime5 LED 800 candela peak beam intensity, 68 Lumens, 5.25 hours runtimeThree "AAA" size alkaline batteries.Push-butto n sequences through four positions €" Laser only, C4 LED, Laser/C4 LED combo, or five ultra-bright white LEDs.Usable range of 100 yards+ when using laser pointer only. 100 feet+ when in Laser/C4 LED combo position.IPX4 rated for water-resistant operation. All openings O-ring sealed. One meter impact resistance tested. Wrist lanyard.Length: 5.38 in. (13.69 cm) Major Diameter: 1.57 in. (3.98 cm) Body Diameter: 1.17 in. (2.98 cm)7.04 oz (200 g)Matte Black
Description
Pre-focused visible red Laser cartridge. C4 LED technology, with a 50,000 hour lifetime. Five ultra-bright white LEDs with 100,000 hour lifetime.Unbreakable glass lens.2 modes:C4 LED 2000 candela peak beam intensity, 100 Lumens, 2.75 hours runtime5 LED 800 candela peak beam intensity, 68 Lumens, 5.25 hours runtimeThree "AAA" size alkaline batteries.Push-butto n sequences through four positions €" Laser only, C4 LED, Laser/C4 LED combo, or five ultra-bright white LEDs.Usable range of 100 yards+ when using laser pointer only. 100 feet+ when in Laser/C4 LED combo position.IPX4 rated for water-resistant operation. All openings O-ring sealed. One meter impact resistance tested. Wrist lanyard.Length: 5.38 in. (13.69 cm) Major Diameter: 1.57 in. (3.98 cm) Body Diameter: 1.17 in. (2.98 cm)7.04 oz (200 g)Matte Black

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Flashlight - Twin-Task 3AAA LASER LED - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Flashlight
Twin-Task 3AAA LASER LED
Alkaline Battery Powered Flashlight Twin-Task 3AAA LASER LED
Pre-focused visible red Laser cartridge. C4 LED technology, with a 50,000 hour lifetime. Five ultra-bright white LEDs with 100,000 hour lifetime.Unbreakable glass lens.2 modes:C4 LED 2000 candela peak beam intensity, 100 Lumens, 2.75 hours runtime5 LED 800 candela peak beam intensity, 68 Lumens, 5.25 hours runtimeThree "AAA" size alkaline batteries.Push-butto n sequences through four positions €" Laser only, C4 LED, Laser/C4 LED combo, or five ultra-bright white LEDs.Usable range of 100 yards+ when using laser pointer only. 100 feet+ when in Laser/C4 LED combo position.IPX4 rated for water-resistant operation. All openings O-ring sealed. One meter impact resistance tested. Wrist lanyard.Length: 5.38 in. (13.69 cm) Major Diameter: 1.57 in. (3.98 cm) Body Diameter: 1.17 in. (2.98 cm)7.04 oz (200 g)Matte Black

Pre-focused visible red Laser cartridge. C4 LED technology, with a 50,000 hour lifetime. Five ultra-bright white LEDs with 100,000 hour lifetime.Unbreakable glass lens.2 modes:C4 LED 2000 candela peak beam intensity, 100 Lumens, 2.75 hours runtime5 LED 800 candela peak beam intensity, 68 Lumens, 5.25 hours runtimeThree "AAA" size alkaline batteries.Push-button sequences through four positions €" Laser only, C4 LED, Laser/C4 LED combo, or five ultra-bright white LEDs.Usable range of 100 yards+ when using laser pointer only. 100 feet+ when in Laser/C4 LED combo position.IPX4 rated for water-resistant operation. All openings O-ring sealed. One meter impact resistance tested. Wrist lanyard.Length: 5.38 in. (13.69 cm) Major Diameter: 1.57 in. (3.98 cm) Body Diameter: 1.17 in. (2.98 cm)7.04 oz (200 g)Matte Black

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Twin-Task 3AAA LASER LED
Product Name Alkaline Battery Powered Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
Number of Batteries 3
Length 5.38 inch (137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 630028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
Features Waterproof
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - EOS - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AAA
Number of Batteries 3
View Details
High Performance Alkaline Flashlight - ProTac 2AAA - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
View Details