Streamlight, Inc. High Performance Alkaline Flashlight ProTac 2AAA

Description
C4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Solid State power regulation provides maximum light output throughout battery life3 light output levels:High 80 Lumens, 1550 candela peak beam intensity, 80 meter beam distance, 1.5 hours runtimeLow 10 Lumens, 200 candela peak beam intensity, 28 meter beam distance, 30 hours runtimeStrobe - 5 hours runtimeMulti-functio n, push-button tail switch for one-handed operationOptimized electronics provides regulated intensityUses two AAA alkaline batteries (included)Durable and abrasion-resistant machined aluminum construction with Type II Mil-Spec anodized finishAnti-roll head prevents the light from rolling away when you set it downRemovable pocket clip for easy accessO-ring sealed glass lensIPX7; waterproof to 1 meter for 30 minutes5.62" (14.27 cm)2 oz. (57g) with batteriesLimited lifetime warranty
Description
C4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Solid State power regulation provides maximum light output throughout battery life3 light output levels:High 80 Lumens, 1550 candela peak beam intensity, 80 meter beam distance, 1.5 hours runtimeLow 10 Lumens, 200 candela peak beam intensity, 28 meter beam distance, 30 hours runtimeStrobe - 5 hours runtimeMulti-functio n, push-button tail switch for one-handed operationOptimized electronics provides regulated intensityUses two AAA alkaline batteries (included)Durable and abrasion-resistant machined aluminum construction with Type II Mil-Spec anodized finishAnti-roll head prevents the light from rolling away when you set it downRemovable pocket clip for easy accessO-ring sealed glass lensIPX7; waterproof to 1 meter for 30 minutes5.62" (14.27 cm)2 oz. (57g) with batteriesLimited lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
High Performance Alkaline Flashlight - ProTac 2AAA - Streamlight, Inc.
Eagleville, PA, USA
High Performance Alkaline Flashlight
ProTac 2AAA
High Performance Alkaline Flashlight ProTac 2AAA
C4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Solid State power regulation provides maximum light output throughout battery life3 light output levels:High 80 Lumens, 1550 candela peak beam intensity, 80 meter beam distance, 1.5 hours runtimeLow 10 Lumens, 200 candela peak beam intensity, 28 meter beam distance, 30 hours runtimeStrobe - 5 hours runtimeMulti-functio n, push-button tail switch for one-handed operationOptimized electronics provides regulated intensityUses two AAA alkaline batteries (included)Durable and abrasion-resistant machined aluminum construction with Type II Mil-Spec anodized finishAnti-roll head prevents the light from rolling away when you set it downRemovable pocket clip for easy accessO-ring sealed glass lensIPX7; waterproof to 1 meter for 30 minutes5.62" (14.27 cm)2 oz. (57g) with batteriesLimited lifetime warranty

C4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Solid State power regulation provides maximum light output throughout battery life3 light output levels:High 80 Lumens, 1550 candela peak beam intensity, 80 meter beam distance, 1.5 hours runtimeLow 10 Lumens, 200 candela peak beam intensity, 28 meter beam distance, 30 hours runtimeStrobe - 5 hours runtimeMulti-function, push-button tail switch for one-handed operationOptimized electronics provides regulated intensityUses two AAA alkaline batteries (included)Durable and abrasion-resistant machined aluminum construction with Type II Mil-Spec anodized finishAnti-roll head prevents the light from rolling away when you set it downRemovable pocket clip for easy accessO-ring sealed glass lensIPX7; waterproof to 1 meter for 30 minutes5.62" (14.27 cm)2 oz. (57g) with batteriesLimited lifetime warranty

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number ProTac 2AAA
Product Name High Performance Alkaline Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1766031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lumen 300 lm (23.89 cp)
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Long Range Rail Mounted Tactical Light - TLR-1 - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
View Details