Streamlight, Inc. Weapon Mounted Visible and IR LED Tactical Illuminator TLR-VIR

Description
Visible C4 LED delivers 8,000 candela peak beam intensity; 160 lumensVisible illumination source: C4 LED, shock-proof with 50,000 lifetimeDeep dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationInfrared illuminator delivers 1000mW/sr (min) radiant intensity providing optimum illumination when using night vision equipmentInfrared illumination source: 850 nm LED. Shock-proof with a 20,000 hour lifetimeHigh impact, chemically resistant engineering polymer IR LED housing Tactile indicator on IR LED housing identifies IR illumination positionSecurely fits all weapons with MIL-STD-1913 railsRun times:- Visible C4 LED: 2.5 hours- IR LED: 20 hoursSolid-state current regulation for consistent illumination levelThree position mode selector switch (IR Illumination, Safe OFF, Visible Illumination.User programmable strobe enable/disableDouble tap paddle switch to enable strobe functionOperating temperature: -40°F to +140°FHigh temperature, shock mounted, impact resistant Boro Float glass.6000 series anodized machined aircraft aluminumIPX7 rated design; waterproof to 1 meter for 30 minutesPowered by two 3V CR123A lithium batteries (included)3.82 in. (9.70 cm); 6.0 oz (170 grams) with batteries, lens cap and remote switchLimited lifetime warrantyAssembled in USA
Description
Visible C4 LED delivers 8,000 candela peak beam intensity; 160 lumensVisible illumination source: C4 LED, shock-proof with 50,000 lifetimeDeep dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationInfrared illuminator delivers 1000mW/sr (min) radiant intensity providing optimum illumination when using night vision equipmentInfrared illumination source: 850 nm LED. Shock-proof with a 20,000 hour lifetimeHigh impact, chemically resistant engineering polymer IR LED housing Tactile indicator on IR LED housing identifies IR illumination positionSecurely fits all weapons with MIL-STD-1913 railsRun times:- Visible C4 LED: 2.5 hours- IR LED: 20 hoursSolid-state current regulation for consistent illumination levelThree position mode selector switch (IR Illumination, Safe OFF, Visible Illumination.User programmable strobe enable/disableDouble tap paddle switch to enable strobe functionOperating temperature: -40°F to +140°FHigh temperature, shock mounted, impact resistant Boro Float glass.6000 series anodized machined aircraft aluminumIPX7 rated design; waterproof to 1 meter for 30 minutesPowered by two 3V CR123A lithium batteries (included)3.82 in. (9.70 cm); 6.0 oz (170 grams) with batteries, lens cap and remote switchLimited lifetime warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Weapon Mounted Visible and IR LED Tactical Illuminator - TLR-VIR - Streamlight, Inc.
Eagleville, PA, USA
Weapon Mounted Visible and IR LED Tactical Illuminator
TLR-VIR
Weapon Mounted Visible and IR LED Tactical Illuminator TLR-VIR
Visible C4 LED delivers 8,000 candela peak beam intensity; 160 lumensVisible illumination source: C4 LED, shock-proof with 50,000 lifetimeDeep dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationInfrared illuminator delivers 1000mW/sr (min) radiant intensity providing optimum illumination when using night vision equipmentInfrared illumination source: 850 nm LED. Shock-proof with a 20,000 hour lifetimeHigh impact, chemically resistant engineering polymer IR LED housing Tactile indicator on IR LED housing identifies IR illumination positionSecurely fits all weapons with MIL-STD-1913 railsRun times:- Visible C4 LED: 2.5 hours- IR LED: 20 hoursSolid-state current regulation for consistent illumination levelThree position mode selector switch (IR Illumination, Safe OFF, Visible Illumination.User programmable strobe enable/disableDouble tap paddle switch to enable strobe functionOperating temperature: -40°F to +140°FHigh temperature, shock mounted, impact resistant Boro Float glass.6000 series anodized machined aircraft aluminumIPX7 rated design; waterproof to 1 meter for 30 minutesPowered by two 3V CR123A lithium batteries (included)3.82 in. (9.70 cm); 6.0 oz (170 grams) with batteries, lens cap and remote switchLimited lifetime warrantyAssembled in USA

Visible C4 LED delivers 8,000 candela peak beam intensity; 160 lumensVisible illumination source: C4 LED, shock-proof with 50,000 lifetimeDeep dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationInfrared illuminator delivers 1000mW/sr (min) radiant intensity providing optimum illumination when using night vision equipmentInfrared illumination source: 850 nm LED. Shock-proof with a 20,000 hour lifetimeHigh impact, chemically resistant engineering polymer IR LED housing Tactile indicator on IR LED housing identifies IR illumination positionSecurely fits all weapons with MIL-STD-1913 railsRun times:- Visible C4 LED: 2.5 hours- IR LED: 20 hoursSolid-state current regulation for consistent illumination levelThree position mode selector switch (IR Illumination, Safe OFF, Visible Illumination.User programmable strobe enable/disableDouble tap paddle switch to enable strobe functionOperating temperature: -40°F to +140°FHigh temperature, shock mounted, impact resistant Boro Float glass.6000 series anodized machined aircraft aluminumIPX7 rated design; waterproof to 1 meter for 30 minutesPowered by two 3V CR123A lithium batteries (included)3.82 in. (9.70 cm); 6.0 oz (170 grams) with batteries, lens cap and remote switchLimited lifetime warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number TLR-VIR
Product Name Weapon Mounted Visible and IR LED Tactical Illuminator
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 683314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - AMP 3 - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AAA
Number of Batteries 4
View Details
Angle Head Flashlight w/C4® LED - Sidewinder - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline (optional feature); Lithium (optional feature)
Battery Size AA (optional feature)
View Details