Streamlight, Inc. Angle Head Flashlight w/C4® LED Sidewinder

Description
Available in the following models and light configurations:Milit ary Model White/Red/IR-IFF/Blu e LEDsAviation Model White/Green/IR-IFF/B lue LEDsSportsman Model White/Red/Green/Blue LEDsTeam Soldier Certified Gear (Military Model)C4 LED technology, white, impervious to shock with 50,000Hr lifetime.5mm IR LED 880 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Red LED 630 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Blue LED 470 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Green LED 527 nm peak wavelength, impervious to shock with 100,000 hour lifetimeClick here to see full output and runtime chartUnbreakable polycarbonate lens with scratch-resistant coating. Gasket-sealed.Two (2) "AA " size alkaline cells provide fast replacement with readily available batteries. Lithium "AA " cells allow extended operation in extreme temperature environments (-40F to 150F). Tactile battery polarity indication on body facilitates battery replacement in the dark. Battery compartment cap tethered to prevent loss of cap.Tactile indicator on rotary knob for IR LED position. (Green LED position for Sportsman model.)Push-button switch enables/disables selected illumination source. Double-click of push-button initiates high output strobe of selected illumination source.Military and Aviation models power on at low output and progress to the highest output in 4 discrete steps. Sportsman model powers on at high output and steps down to low.Pull-to-turn locking rotary selector knob prevents accidental mode changes and allows selction of 4 illumination sources.3 meter multiple orientation impact resistance tested.Cord attachment holes provided in battery compartment cover capable of supporting 25 lb of load.IPX7-rated design; waterproof to 1 meter for 30 minutes. O-ring and gasket-sealed openings for waterproof operation. Meets MIL-STD-810F, Method 512.4.Durable Belt/Clothing clip with integral helmet mount features. Attachment screw withstands 30 inch pounds average torque without failure or strippingL x W x D: 2.34" x 1.08" x 4.65" (5.94 x 2.74 x 11.81 cm)Weight: Lithium 4.38 oz (124 g); Alkaline 5.02 oz (142 g)Colors: Coyote and OD GreenAlkaline batteries included with purchase.High-impact , super-tough, nylon cases offers exceptional durablity and weather resistance.Assembled in USA
Description
Available in the following models and light configurations:Milit ary Model White/Red/IR-IFF/Blu e LEDsAviation Model White/Green/IR-IFF/B lue LEDsSportsman Model White/Red/Green/Blue LEDsTeam Soldier Certified Gear (Military Model)C4 LED technology, white, impervious to shock with 50,000Hr lifetime.5mm IR LED 880 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Red LED 630 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Blue LED 470 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Green LED 527 nm peak wavelength, impervious to shock with 100,000 hour lifetimeClick here to see full output and runtime chartUnbreakable polycarbonate lens with scratch-resistant coating. Gasket-sealed.Two (2) "AA " size alkaline cells provide fast replacement with readily available batteries. Lithium "AA " cells allow extended operation in extreme temperature environments (-40F to 150F). Tactile battery polarity indication on body facilitates battery replacement in the dark. Battery compartment cap tethered to prevent loss of cap.Tactile indicator on rotary knob for IR LED position. (Green LED position for Sportsman model.)Push-button switch enables/disables selected illumination source. Double-click of push-button initiates high output strobe of selected illumination source.Military and Aviation models power on at low output and progress to the highest output in 4 discrete steps. Sportsman model powers on at high output and steps down to low.Pull-to-turn locking rotary selector knob prevents accidental mode changes and allows selction of 4 illumination sources.3 meter multiple orientation impact resistance tested.Cord attachment holes provided in battery compartment cover capable of supporting 25 lb of load.IPX7-rated design; waterproof to 1 meter for 30 minutes. O-ring and gasket-sealed openings for waterproof operation. Meets MIL-STD-810F, Method 512.4.Durable Belt/Clothing clip with integral helmet mount features. Attachment screw withstands 30 inch pounds average torque without failure or strippingL x W x D: 2.34" x 1.08" x 4.65" (5.94 x 2.74 x 11.81 cm)Weight: Lithium 4.38 oz (124 g); Alkaline 5.02 oz (142 g)Colors: Coyote and OD GreenAlkaline batteries included with purchase.High-impact , super-tough, nylon cases offers exceptional durablity and weather resistance.Assembled in USA

Suppliers

Company
Product
Description
Supplier Links
Angle Head Flashlight w/C4® LED - Sidewinder - Streamlight, Inc.
Eagleville, PA, USA
Angle Head Flashlight w/C4® LED
Sidewinder
Angle Head Flashlight w/C4® LED Sidewinder
Available in the following models and light configurations:Milit ary Model White/Red/IR-IFF/Blu e LEDsAviation Model White/Green/IR-IFF/B lue LEDsSportsman Model White/Red/Green/Blue LEDsTeam Soldier Certified Gear (Military Model)C4 LED technology, white, impervious to shock with 50,000Hr lifetime.5mm IR LED 880 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Red LED 630 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Blue LED 470 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Green LED 527 nm peak wavelength, impervious to shock with 100,000 hour lifetimeClick here to see full output and runtime chartUnbreakable polycarbonate lens with scratch-resistant coating. Gasket-sealed.Two (2) "AA " size alkaline cells provide fast replacement with readily available batteries. Lithium "AA " cells allow extended operation in extreme temperature environments (-40F to 150F). Tactile battery polarity indication on body facilitates battery replacement in the dark. Battery compartment cap tethered to prevent loss of cap.Tactile indicator on rotary knob for IR LED position. (Green LED position for Sportsman model.)Push-button switch enables/disables selected illumination source. Double-click of push-button initiates high output strobe of selected illumination source.Military and Aviation models power on at low output and progress to the highest output in 4 discrete steps. Sportsman model powers on at high output and steps down to low.Pull-to-turn locking rotary selector knob prevents accidental mode changes and allows selction of 4 illumination sources.3 meter multiple orientation impact resistance tested.Cord attachment holes provided in battery compartment cover capable of supporting 25 lb of load.IPX7-rated design; waterproof to 1 meter for 30 minutes. O-ring and gasket-sealed openings for waterproof operation. Meets MIL-STD-810F, Method 512.4.Durable Belt/Clothing clip with integral helmet mount features. Attachment screw withstands 30 inch pounds average torque without failure or strippingL x W x D: 2.34" x 1.08" x 4.65" (5.94 x 2.74 x 11.81 cm)Weight: Lithium 4.38 oz (124 g); Alkaline 5.02 oz (142 g)Colors: Coyote and OD GreenAlkaline batteries included with purchase.High-impact , super-tough, nylon cases offers exceptional durablity and weather resistance.Assembled in USA

Available in the following models and light configurations:Military Model White/Red/IR-IFF/Blue LEDsAviation Model White/Green/IR-IFF/Blue LEDsSportsman Model White/Red/Green/Blue LEDsTeam Soldier Certified Gear (Military Model)C4 LED technology, white, impervious to shock with 50,000Hr lifetime.5mm IR LED 880 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Red LED 630 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Blue LED 470 nm peak wavelength, impervious to shock with 100,000 hour lifetime5mm Green LED 527 nm peak wavelength, impervious to shock with 100,000 hour lifetimeClick here to see full output and runtime chartUnbreakable polycarbonate lens with scratch-resistant coating. Gasket-sealed.Two (2) "AA " size alkaline cells provide fast replacement with readily available batteries. Lithium "AA " cells allow extended operation in extreme temperature environments (-40F to 150F). Tactile battery polarity indication on body facilitates battery replacement in the dark. Battery compartment cap tethered to prevent loss of cap.Tactile indicator on rotary knob for IR LED position. (Green LED position for Sportsman model.)Push-button switch enables/disables selected illumination source. Double-click of push-button initiates high output strobe of selected illumination source.Military and Aviation models power on at low output and progress to the highest output in 4 discrete steps. Sportsman model powers on at high output and steps down to low.Pull-to-turn locking rotary selector knob prevents accidental mode changes and allows selction of 4 illumination sources.3 meter multiple orientation impact resistance tested.Cord attachment holes provided in battery compartment cover capable of supporting 25 lb of load.IPX7-rated design; waterproof to 1 meter for 30 minutes. O-ring and gasket-sealed openings for waterproof operation. Meets MIL-STD-810F, Method 512.4.Durable Belt/Clothing clip with integral helmet mount features. Attachment screw withstands 30 inch pounds average torque without failure or strippingL x W x D: 2.34" x 1.08" x 4.65" (5.94 x 2.74 x 11.81 cm)Weight: Lithium 4.38 oz (124 g); Alkaline 5.02 oz (142 g)Colors: Coyote and OD GreenAlkaline batteries included with purchase.High-impact, super-tough, nylon cases offers exceptional durablity and weather resistance.Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Sidewinder
Product Name Angle Head Flashlight w/C4® LED
Flashlight Type LED Flashlight
Power Source Battery; Alkaline (optional feature); Lithium (optional feature)
Battery Size AA (optional feature)
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - APEX - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AA
Number of Batteries 4
View Details
High Performance Lithium Flashlight - ProTac 1L - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 1
View Details