Streamlight, Inc. Compact Rail Mounted Tactical Light TLR-3

Description
C4 LED delivers 5000 candela peak beam intensity; 110 lumens.Parabolic reflector produces a concentrated beam with optimum peripheral illumination.Optimiz ed electronics provide regulated intensity.Runs 1.5 continuous hrs. to the 10% output levelWeighs 2.32 ounces (65.8 grams) with included batteryLength 2.71 in. (6.88 cm)Width 1.18 in. (3.00 cm)Height 1.51 in. (3.84 cm)Includes 6 interchangeable keys to fit a wide variety of weaponsRail clamp designed to rapidly attach/detach from side of weapon. One handed snap-on and tighten interface keeps hands away from muzzle when attaching/detachingA mbidextrous momentary/steady On-Off switchBody constructed of impact resistant Engineering polymerFace cap constructed of 6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensWaterproof to 1 meter for 30 minutes. IPX7 ratedOperating temperature: -40°F to +120°F.Powered by one 3V CR2 lithium batterySerialized for positive identificationLimite d lifetime warrantyAssembled in USA
Description
C4 LED delivers 5000 candela peak beam intensity; 110 lumens.Parabolic reflector produces a concentrated beam with optimum peripheral illumination.Optimiz ed electronics provide regulated intensity.Runs 1.5 continuous hrs. to the 10% output levelWeighs 2.32 ounces (65.8 grams) with included batteryLength 2.71 in. (6.88 cm)Width 1.18 in. (3.00 cm)Height 1.51 in. (3.84 cm)Includes 6 interchangeable keys to fit a wide variety of weaponsRail clamp designed to rapidly attach/detach from side of weapon. One handed snap-on and tighten interface keeps hands away from muzzle when attaching/detachingA mbidextrous momentary/steady On-Off switchBody constructed of impact resistant Engineering polymerFace cap constructed of 6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensWaterproof to 1 meter for 30 minutes. IPX7 ratedOperating temperature: -40°F to +120°F.Powered by one 3V CR2 lithium batterySerialized for positive identificationLimite d lifetime warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Compact Rail Mounted Tactical Light - TLR-3 - Streamlight, Inc.
Eagleville, PA, USA
Compact Rail Mounted Tactical Light
TLR-3
Compact Rail Mounted Tactical Light TLR-3
C4 LED delivers 5000 candela peak beam intensity; 110 lumens.Parabolic reflector produces a concentrated beam with optimum peripheral illumination.Optimiz ed electronics provide regulated intensity.Runs 1.5 continuous hrs. to the 10% output levelWeighs 2.32 ounces (65.8 grams) with included batteryLength 2.71 in. (6.88 cm)Width 1.18 in. (3.00 cm)Height 1.51 in. (3.84 cm)Includes 6 interchangeable keys to fit a wide variety of weaponsRail clamp designed to rapidly attach/detach from side of weapon. One handed snap-on and tighten interface keeps hands away from muzzle when attaching/detachingA mbidextrous momentary/steady On-Off switchBody constructed of impact resistant Engineering polymerFace cap constructed of 6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensWaterproof to 1 meter for 30 minutes. IPX7 ratedOperating temperature: -40°F to +120°F.Powered by one 3V CR2 lithium batterySerialized for positive identificationLimite d lifetime warrantyAssembled in USA

C4 LED delivers 5000 candela peak beam intensity; 110 lumens.Parabolic reflector produces a concentrated beam with optimum peripheral illumination.Optimized electronics provide regulated intensity.Runs 1.5 continuous hrs. to the 10% output levelWeighs 2.32 ounces (65.8 grams) with included batteryLength 2.71 in. (6.88 cm)Width 1.18 in. (3.00 cm)Height 1.51 in. (3.84 cm)Includes 6 interchangeable keys to fit a wide variety of weaponsRail clamp designed to rapidly attach/detach from side of weapon. One handed snap-on and tighten interface keeps hands away from muzzle when attaching/detachingAmbidextrous momentary/steady On-Off switchBody constructed of impact resistant Engineering polymerFace cap constructed of 6000 series machined aircraft aluminum with anodized finishBorofloat high temperature glass lensWaterproof to 1 meter for 30 minutes. IPX7 ratedOperating temperature: -40°F to +120°F.Powered by one 3V CR2 lithium batterySerialized for positive identificationLimited lifetime warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number TLR-3
Product Name Compact Rail Mounted Tactical Light
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1268972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
ONE+ Workshop Light - P780 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt (not included)
View Details
Lights > UK4AA Right Angle eLED Zoom (ATEX) Tail Switch -  - Underwater Kinetics
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline; 4 AA Alkaline / LR6
Length 6.7 inch (170 mm)
View Details