Streamlight, Inc. Survivor LED Flashlight

Description
C4 LED technology, impervious to shock with a 50,000 hour lifetimeLamp and battery housings and battery base made of high-impact, super-tough nylon for exceptional durabilityLED Rating:High 36,000 candela (peak beam intensity) and 140 lumensLow 12,000 candela (peak beam intensity) and 47 lumensDeep-dish parabolic reflector produces narrow beam; ideal for smoke-cutting applications. Optimum peripheral illumination to aid in navigation.Runtimes: NiCd High: 3.5 continuous hours to the 10% output level.NiCd Low: 13 hours.NiCd Flash: 8 hours continuous.NiCd Moonlight: 20 days continuous.Alkaline High: 4 continuous hours to the 10% output level.Alkaline Low: 15 hours.Alkaline Flash: 8 hours continuous.Alkaline Moonlight: 20 days continuous.All openings are O-ring sealed for weather resistanceIndustrial rechargeable nickelcadmium 4.8V, 1.9 amp-hour,4-cell sub-C battery pack or optional (4)AA alkaline battery pack17.93 cm (H) x 7.23 cm (W) x 7.58 cm (D)Height in charger: 22.02 cmWeight without charger: 0.507 kg with NiCd pack, 0.371 kg with alkaline pack4-modes: High, Low, Flash, and Moonlight functionsSerialized for easy identificationFits existing Survivor chargersIP54Assemble d in USA
Description
C4 LED technology, impervious to shock with a 50,000 hour lifetimeLamp and battery housings and battery base made of high-impact, super-tough nylon for exceptional durabilityLED Rating:High 36,000 candela (peak beam intensity) and 140 lumensLow 12,000 candela (peak beam intensity) and 47 lumensDeep-dish parabolic reflector produces narrow beam; ideal for smoke-cutting applications. Optimum peripheral illumination to aid in navigation.Runtimes: NiCd High: 3.5 continuous hours to the 10% output level.NiCd Low: 13 hours.NiCd Flash: 8 hours continuous.NiCd Moonlight: 20 days continuous.Alkaline High: 4 continuous hours to the 10% output level.Alkaline Low: 15 hours.Alkaline Flash: 8 hours continuous.Alkaline Moonlight: 20 days continuous.All openings are O-ring sealed for weather resistanceIndustrial rechargeable nickelcadmium 4.8V, 1.9 amp-hour,4-cell sub-C battery pack or optional (4)AA alkaline battery pack17.93 cm (H) x 7.23 cm (W) x 7.58 cm (D)Height in charger: 22.02 cmWeight without charger: 0.507 kg with NiCd pack, 0.371 kg with alkaline pack4-modes: High, Low, Flash, and Moonlight functionsSerialized for easy identificationFits existing Survivor chargersIP54Assemble d in USA

Suppliers

Company
Product
Description
Supplier Links
Survivor LED Flashlight -  - Streamlight, Inc.
Eagleville, PA, USA
Survivor LED Flashlight
Survivor LED Flashlight
C4 LED technology, impervious to shock with a 50,000 hour lifetimeLamp and battery housings and battery base made of high-impact, super-tough nylon for exceptional durabilityLED Rating:High 36,000 candela (peak beam intensity) and 140 lumensLow 12,000 candela (peak beam intensity) and 47 lumensDeep-dish parabolic reflector produces narrow beam; ideal for smoke-cutting applications. Optimum peripheral illumination to aid in navigation.Runtimes: NiCd High: 3.5 continuous hours to the 10% output level.NiCd Low: 13 hours.NiCd Flash: 8 hours continuous.NiCd Moonlight: 20 days continuous.Alkaline High: 4 continuous hours to the 10% output level.Alkaline Low: 15 hours.Alkaline Flash: 8 hours continuous.Alkaline Moonlight: 20 days continuous.All openings are O-ring sealed for weather resistanceIndustrial rechargeable nickelcadmium 4.8V, 1.9 amp-hour,4-cell sub-C battery pack or optional (4)AA alkaline battery pack17.93 cm (H) x 7.23 cm (W) x 7.58 cm (D)Height in charger: 22.02 cmWeight without charger: 0.507 kg with NiCd pack, 0.371 kg with alkaline pack4-modes: High, Low, Flash, and Moonlight functionsSerialized for easy identificationFits existing Survivor chargersIP54Assemble d in USA

C4 LED technology, impervious to shock with a 50,000 hour lifetimeLamp and battery housings and battery base made of high-impact, super-tough nylon for exceptional durabilityLED Rating:High 36,000 candela (peak beam intensity) and 140 lumensLow 12,000 candela (peak beam intensity) and 47 lumensDeep-dish parabolic reflector produces narrow beam; ideal for smoke-cutting applications. Optimum peripheral illumination to aid in navigation.Runtimes:NiCd High: 3.5 continuous hours to the 10% output level.NiCd Low: 13 hours.NiCd Flash: 8 hours continuous.NiCd Moonlight: 20 days continuous.Alkaline High: 4 continuous hours to the 10% output level.Alkaline Low: 15 hours.Alkaline Flash: 8 hours continuous.Alkaline Moonlight: 20 days continuous.All openings are O-ring sealed for weather resistanceIndustrial rechargeable nickelcadmium 4.8V, 1.9 amp-hour,4-cell sub-C battery pack or optional (4)AA alkaline battery pack17.93 cm (H) x 7.23 cm (W) x 7.58 cm (D)Height in charger: 22.02 cmWeight without charger: 0.507 kg with NiCd pack, 0.371 kg with alkaline pack4-modes: High, Low, Flash, and Moonlight functionsSerialized for easy identificationFits existing Survivor chargersIP54Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Name Survivor LED Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Alkaline (optional feature); Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 460142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - AMP 1L - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AAA
Number of Batteries 2
View Details
Streamlight Clipmate Flashlight; Flashlight Type Streamlight - 25AC5196 - Newark, An Avnet Company
Specs
Flashlight Type LED Flashlight; LED
View Details