Streamlight, Inc. Tactical Light with Laser Sight TLR-2 with Laser Sight

Description
Powered by two 3-volt CR123 lithium batteries with 10-year storage lifeC4 LED Technology, impervious to shock with a 50,000 hour lifetime.Up to 12,000 candela peak beam intensity and up to 300 lumens measured system output.Up to 2.5 hrs runtime; LASER ONLY runs 48 hours.Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleFast, Adjustable, Secure Side mounting to 1913 and Glock style RailsMachined aluminum sealed construction with black anodized finishDustproofAmbid extrous momentary/steady on/off switchHighly accurate sight repeatability when remountingFits existing light bearing holsters4.72 oz.Lithium Battery Notice under TECH DOCSRemote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assemble d in USA
Description
Powered by two 3-volt CR123 lithium batteries with 10-year storage lifeC4 LED Technology, impervious to shock with a 50,000 hour lifetime.Up to 12,000 candela peak beam intensity and up to 300 lumens measured system output.Up to 2.5 hrs runtime; LASER ONLY runs 48 hours.Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleFast, Adjustable, Secure Side mounting to 1913 and Glock style RailsMachined aluminum sealed construction with black anodized finishDustproofAmbid extrous momentary/steady on/off switchHighly accurate sight repeatability when remountingFits existing light bearing holsters4.72 oz.Lithium Battery Notice under TECH DOCSRemote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assemble d in USA

Suppliers

Company
Product
Description
Supplier Links
Tactical Light with Laser Sight - TLR-2 with Laser Sight - Streamlight, Inc.
Eagleville, PA, USA
Tactical Light with Laser Sight
TLR-2 with Laser Sight
Tactical Light with Laser Sight TLR-2 with Laser Sight
Powered by two 3-volt CR123 lithium batteries with 10-year storage lifeC4 LED Technology, impervious to shock with a 50,000 hour lifetime.Up to 12,000 candela peak beam intensity and up to 300 lumens measured system output.Up to 2.5 hrs runtime; LASER ONLY runs 48 hours.Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleFast, Adjustable, Secure Side mounting to 1913 and Glock style RailsMachined aluminum sealed construction with black anodized finishDustproofAmbid extrous momentary/steady on/off switchHighly accurate sight repeatability when remountingFits existing light bearing holsters4.72 oz.Lithium Battery Notice under TECH DOCSRemote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assemble d in USA

Powered by two 3-volt CR123 lithium batteries with 10-year storage lifeC4 LED Technology, impervious to shock with a 50,000 hour lifetime.Up to 12,000 candela peak beam intensity and up to 300 lumens measured system output.Up to 2.5 hrs runtime; LASER ONLY runs 48 hours.Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleFast, Adjustable, Secure Side mounting to 1913 and Glock style RailsMachined aluminum sealed construction with black anodized finishDustproofAmbidextrous momentary/steady on/off switchHighly accurate sight repeatability when remountingFits existing light bearing holsters4.72 oz.Lithium Battery Notice under TECH DOCSRemote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number TLR-2 with Laser Sight
Product Name Tactical Light with Laser Sight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2043303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size 2 x l-ion 21700
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
High Performance Pistol Grip Spotlight - WayPoint - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline
Battery Size C
View Details