Streamlight, Inc. High Performance Pistol Grip Spotlight WayPoint

Description
Pistol-grip spotlight features 3 modes: High, low, strobe C4 LED Illumination Output:High - 115,000 candela peak beam intensity/210 lumensLow - 10,000 candela peak beam intensity/20 lumens Runtime (using alkaline batteries):High 8.5 hoursLow or Strobe - 120 hoursUnlimited runtime using 12V DC power cord Powered by 4 "C" batteries (not included) or 12V DC power cord (included)High impact polycarbonate housingDeep-dish parabolic reflector produces a long-range targeting beam with optimum peripheral illuminationIncludes lanyard Integrated stand for scene lightingAvailable in Yellow or Black
Description
Pistol-grip spotlight features 3 modes: High, low, strobe C4 LED Illumination Output:High - 115,000 candela peak beam intensity/210 lumensLow - 10,000 candela peak beam intensity/20 lumens Runtime (using alkaline batteries):High 8.5 hoursLow or Strobe - 120 hoursUnlimited runtime using 12V DC power cord Powered by 4 "C" batteries (not included) or 12V DC power cord (included)High impact polycarbonate housingDeep-dish parabolic reflector produces a long-range targeting beam with optimum peripheral illuminationIncludes lanyard Integrated stand for scene lightingAvailable in Yellow or Black

Suppliers

Company
Product
Description
Supplier Links
High Performance Pistol Grip Spotlight - WayPoint - Streamlight, Inc.
Eagleville, PA, USA
High Performance Pistol Grip Spotlight
WayPoint
High Performance Pistol Grip Spotlight WayPoint
Pistol-grip spotlight features 3 modes: High, low, strobe C4 LED Illumination Output:High - 115,000 candela peak beam intensity/210 lumensLow - 10,000 candela peak beam intensity/20 lumens Runtime (using alkaline batteries):High 8.5 hoursLow or Strobe - 120 hoursUnlimited runtime using 12V DC power cord Powered by 4 "C" batteries (not included) or 12V DC power cord (included)High impact polycarbonate housingDeep-dish parabolic reflector produces a long-range targeting beam with optimum peripheral illuminationIncludes lanyard Integrated stand for scene lightingAvailable in Yellow or Black

Pistol-grip spotlight features 3 modes: High, low, strobe C4 LED Illumination Output:High - 115,000 candela peak beam intensity/210 lumensLow - 10,000 candela peak beam intensity/20 lumens Runtime (using alkaline batteries):High 8.5 hoursLow or Strobe - 120 hoursUnlimited runtime using 12V DC power cord Powered by 4 "C" batteries (not included) or 12V DC power cord (included)High impact polycarbonate housingDeep-dish parabolic reflector produces a long-range targeting beam with optimum peripheral illuminationIncludes lanyard Integrated stand for scene lightingAvailable in Yellow or Black

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number WayPoint
Product Name High Performance Pistol Grip Spotlight
Flashlight Type LED Flashlight
Power Source Battery; Alkaline
Battery Size C
Number of Batteries 4
Length 6.75 inch (171 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 134865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
Lightweight Rechargeable Flashlight - SL-20XP - Streamlight, Inc.
Specs
Flashlight Type Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 5
View Details