Streamlight, Inc. Long Range Rail Mounted Tactical Light TLR-1s

Description
Powered by two 3-volt CR123A lithium batteries with 10-year storage lifeC4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Rating: Up to 12,000 candela peak beam intensity and up to 300 lumens measured system output. Deep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationRun Time: 2.5 hours regulated run time. Solid-state current regulation for consistent illumination level.Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleMounts directly to handguns with Glock-style rails and to all MIL-STD-1913 (Picatinny) rails.Includes keys for Glock-style, Picatinny, Beretta 90two, S&W 99 and S&W TSWMachined aluminum sealed construction with black anodized finishAmbidextrous momentary/steady on-off switch, Double tap of momentary paddle within 0.4 seconds activates strobe. (TLR-1s only)Highly accurate sight repeatability when remountingWeight: 4.18 oz.Lithium Battery Notice under TECH DOCSIPX7 rated design; waterproof to 1 meter for 30 minutesRemote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assemble d in USA
Description
Powered by two 3-volt CR123A lithium batteries with 10-year storage lifeC4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Rating: Up to 12,000 candela peak beam intensity and up to 300 lumens measured system output. Deep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationRun Time: 2.5 hours regulated run time. Solid-state current regulation for consistent illumination level.Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleMounts directly to handguns with Glock-style rails and to all MIL-STD-1913 (Picatinny) rails.Includes keys for Glock-style, Picatinny, Beretta 90two, S&W 99 and S&W TSWMachined aluminum sealed construction with black anodized finishAmbidextrous momentary/steady on-off switch, Double tap of momentary paddle within 0.4 seconds activates strobe. (TLR-1s only)Highly accurate sight repeatability when remountingWeight: 4.18 oz.Lithium Battery Notice under TECH DOCSIPX7 rated design; waterproof to 1 meter for 30 minutesRemote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assemble d in USA

Suppliers

Company
Product
Description
Supplier Links
Long Range Rail Mounted Tactical Light - TLR-1s - Streamlight, Inc.
Eagleville, PA, USA
Long Range Rail Mounted Tactical Light
TLR-1s
Long Range Rail Mounted Tactical Light TLR-1s
Powered by two 3-volt CR123A lithium batteries with 10-year storage lifeC4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Rating: Up to 12,000 candela peak beam intensity and up to 300 lumens measured system output. Deep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationRun Time: 2.5 hours regulated run time. Solid-state current regulation for consistent illumination level.Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleMounts directly to handguns with Glock-style rails and to all MIL-STD-1913 (Picatinny) rails.Includes keys for Glock-style, Picatinny, Beretta 90two, S&W 99 and S&W TSWMachined aluminum sealed construction with black anodized finishAmbidextrous momentary/steady on-off switch, Double tap of momentary paddle within 0.4 seconds activates strobe. (TLR-1s only)Highly accurate sight repeatability when remountingWeight: 4.18 oz.Lithium Battery Notice under TECH DOCSIPX7 rated design; waterproof to 1 meter for 30 minutesRemote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assemble d in USA

Powered by two 3-volt CR123A lithium batteries with 10-year storage lifeC4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Rating: Up to 12,000 candela peak beam intensity and up to 300 lumens measured system output. Deep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationRun Time: 2.5 hours regulated run time. Solid-state current regulation for consistent illumination level.Rail grip clamp system securely attaches/detaches quickly and safely with no tools and without putting your hands in front of muzzleMounts directly to handguns with Glock-style rails and to all MIL-STD-1913 (Picatinny) rails.Includes keys for Glock-style, Picatinny, Beretta 90two, S&W 99 and S&W TSWMachined aluminum sealed construction with black anodized finishAmbidextrous momentary/steady on-off switch, Double tap of momentary paddle within 0.4 seconds activates strobe. (TLR-1s only)Highly accurate sight repeatability when remountingWeight: 4.18 oz.Lithium Battery Notice under TECH DOCSIPX7 rated design; waterproof to 1 meter for 30 minutesRemote switches are available as optional accessories and must be used in conjunction with 69130 remote door switch. All switches and door switch are sold separately. Reference TLR Accessories Brochure in DOCS/INFO tab for more information.Assembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number TLR-1s
Product Name Long Range Rail Mounted Tactical Light
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 1752422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size Aa
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
Lights > GatorLite 3C eLED CPO (CL I Div 1) -  - Underwater Kinetics
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline; 3C Alkaline / LR14
Length 7.5 inch (190 mm)
View Details