Streamlight, Inc. Combination C4® LED/UV LED/Laser Pointer Flashlight Multi Ops

Description
Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens; 4.75 continuous hours to 10% of initial lumen output.Five (5) 390nm UV LEDs 40mw measured system output; 10 continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode 4 continuous hours.Powered by 3 "AAA" alkaline batteries (included)Corrosion- resistant anodized aircraft aluminum constructionIPX4 Rated for water resistant operation; All openings o-ring or gasket sealed; 1 meter impact resistance tested; Rotary switch for pre-settable operation.Holster and Lanyard included
Description
Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens; 4.75 continuous hours to 10% of initial lumen output.Five (5) 390nm UV LEDs 40mw measured system output; 10 continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode 4 continuous hours.Powered by 3 "AAA" alkaline batteries (included)Corrosion- resistant anodized aircraft aluminum constructionIPX4 Rated for water resistant operation; All openings o-ring or gasket sealed; 1 meter impact resistance tested; Rotary switch for pre-settable operation.Holster and Lanyard included

Suppliers

Company
Product
Description
Supplier Links
Combination C4® LED/UV LED/Laser Pointer Flashlight - Multi Ops - Streamlight, Inc.
Eagleville, PA, USA
Combination C4® LED/UV LED/Laser Pointer Flashlight
Multi Ops
Combination C4® LED/UV LED/Laser Pointer Flashlight Multi Ops
Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens; 4.75 continuous hours to 10% of initial lumen output.Five (5) 390nm UV LEDs 40mw measured system output; 10 continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode 4 continuous hours.Powered by 3 "AAA" alkaline batteries (included)Corrosion- resistant anodized aircraft aluminum constructionIPX4 Rated for water resistant operation; All openings o-ring or gasket sealed; 1 meter impact resistance tested; Rotary switch for pre-settable operation.Holster and Lanyard included

Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens; 4.75 continuous hours to 10% of initial lumen output.Five (5) 390nm UV LEDs 40mw measured system output; 10 continuous hours to 10% of initial output power.Visible Red Laser 650nm, Class IIIa (3R), 5mW laser output power, useable laser range of 100+ feet when in LED/Laser mode, 100+ yards when in Laser Only mode; 40 continuous hours.White C4 LED/Laser Mode 4 continuous hours.Powered by 3 "AAA" alkaline batteries (included)Corrosion-resistant anodized aircraft aluminum constructionIPX4 Rated for water resistant operation; All openings o-ring or gasket sealed; 1 meter impact resistance tested; Rotary switch for pre-settable operation.Holster and Lanyard included

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Multi Ops
Product Name Combination C4® LED/UV LED/Laser Pointer Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
Number of Batteries 3
Length 5.38 inch (137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1907506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-ion
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Rechargeable Lantern - H.I.D. LiteBox Standard System - Streamlight, Inc.
Specs
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details